Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 7 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 1A
Input Type Non-Inverting
Rise and Fall Time 30ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 213653-UC3714N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3714N CAD Model

Description

Product Overview: UC3714N Power Driver from Texas Instruments

The UC3714N is a robust and efficient power driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is engineered to provide high-performance driving capabilities for a wide array of applications, including motor control, power management, and automation systems.

Key Features

  • High Current Output: The UC3714N is capable of delivering high current output, which makes it suitable for driving large loads.
  • Low-Side Driver: It functions as a low-side driver, offering a simple and cost-effective solution for driving power MOSFETs and IGBTs.
  • High-Speed Operation: Designed for high-speed operation, the UC3714N ensures swift switching, contributing to the overall efficiency of the system.
  • Protection Features: It comes equipped with comprehensive protection features, including over-current and thermal shutdown, to ensure the longevity and reliability of the application.
  • Versatile Supply Voltage: The driver operates across a wide range of supply voltages, accommodating various power requirements.

Applications

The versatility of the UC3714N allows it to be used in numerous applications. It's particularly well-suited for:

  • DC to AC inverters
  • DC to DC converters
  • Motor control circuits
  • Power supply units
  • Class D switch-mode amplifiers

Technical Specifications

  • Package: The UC3714N comes in a PDIP (Plastic Dual In-line Package), which is convenient for prototyping and small-scale production.
  • Temperature Range: This IC is operational over an industrial temperature range, ensuring reliability in various environmental conditions.

Overall, the UC3714N power driver from Texas Instruments stands out for its high current capability, speed, and reliability. Its built-in protection features and versatility make it an excellent choice for engineers and designers looking to create robust power management systems.

You May Also Be Interested in

ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL NONINV 8SOIC
Need more? Email Us
ECAD model for IXDN604SI
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DIFF 8-SOIC
Lowest to $1.5445
ECAD model for IXDF604SIA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
NXP / Nexperia
H-Bridge Gate Driver IC | IC PRE-DRIVER FULL BRIDGE 20SOIC / Driver 1A 2-OUT High and Low Side H Brdg Inv Automotive 20-Pin SOIC W Tube
Lowest to $20.5264
ECAD model for MCZ33883EG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention