EN
  • EN
  • DE

DRV8402DKDR

Part No DRV8402DKDR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 36HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage - Operating 11.4 V to 13.2 V
Voltage - Load 0 V to 52.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 36-HSSOP
Win Source Part Number 1034147-DRV8402DKDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV8402DKDR CAD Model

Description

Product Overview: Texas Instruments DRV8402DKDR Motor Driver

The DRV8402DKDR from Texas Instruments is a highly integrated motor driver designed to efficiently control brushless DC (BLDC) motors, brushed DC motors, and stepper motors. It is part of Texas Instruments' robust DRV8x motor driver series, which is renowned for its performance, reliability, and ease of use. This particular model is optimized for high-performance applications requiring precise control of motor speed and position.

Key Features

  • Integrated Dual H-Bridge: The DRV8402DKDR features dual H-bridge drivers capable of driving two DC motors or one stepper motor, providing bidirectional control with high efficiency.
  • High Output Current: It can deliver up to 3.5A of continuous output current per channel, with peak currents up to 6A, making it suitable for a wide range of motor sizes.
  • Advanced Protection Features: This motor driver includes overcurrent protection, thermal shutdown, undervoltage lockout, and cross-conduction protection, ensuring the safety and longevity of the motor and the driver itself.
  • Flexible Power Supply: The device operates from a supply voltage range of 8.2V to 60V, accommodating various applications and motor types.
  • Programmable Current Regulation: Users can program the current limit through an external resistor, which allows for fine-tuning to match specific motor requirements.
  • PH/EN Interface: The DRV8402DKDR supports a simple PH/EN (Phase/Enable) interface for easy control and direction changes of the motor.

Applications

The versatility of the DRV8402DKDR makes it a prime choice for a multitude of applications, including but not limited to:

  • Office Automation Machines
  • Power Tools
  • Industrial Equipment
  • Robotics
  • Home Appliances

Package and Quality

The DRV8402DKDR comes in a HTSSOP (High Temperature Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. It is RoHS compliant and designed to meet the rigorous standards of industrial performance. With its advanced features and reliable operation, the DRV8402DKDR motor driver is an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess