EN
  • EN
  • DE

DRV8350RHRGZR

Part No DRV8350RHRGZR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 48QFN / Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface Hardware
Technology Power MOSFET
Step Resolution -
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352421-DRV8350RHRGZR
Ultra Librarian 3D Model Ultra Librarian DRV8350RHRGZR CAD Model

Description

Product Overview: Texas Instruments DRV8350RHRGZR

The Texas Instruments DRV8350RHRGZR is a state-of-the-art motor driver designed to efficiently manage three-phase brushless DC (BLDC) motors. This integrated circuit (IC) is part of the DRV835x family and is known for its robust performance, durability, and versatility, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Smart Gate Drive Architecture: The DRV8350RHRGZR incorporates advanced gate drive technology that provides three half-bridge drivers, each capable of driving high-side and low-side N-channel power MOSFETs. This smart gate drive supports adjustable gate drive current levels to optimize efficiency and performance.
  • Integrated Buck Regulator: A built-in buck regulator supplies a stable voltage, ensuring reliable operation of the IC and external system components, even under variable supply conditions.
  • Current Sense Amplifiers: The device includes three current sense amplifiers for accurate motor current monitoring, which is essential for advanced motor control algorithms.
  • Protection Features: The DRV8350RHRGZR is equipped with a comprehensive range of protection features, including overcurrent, overtemperature, undervoltage lockout, and charge pump undervoltage, to ensure the longevity and safety of the motor and the driver.

Applications

The DRV8350RHRGZR is versatile enough to be used in a variety of applications. These include:

  • Power tools
  • Drones and robotics
  • Cooling fans and pumps
  • E-bikes and scooters
  • Automotive pumps and fans

Technical Specifications

The DRV8350RHRGZR operates over a wide supply voltage range from 8 V to 60 V and can handle continuous motor drive currents of up to 2.5 A. The package is a 48-VQFN (R-HR) with a compact footprint, making it suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DRV8350RHRGZR is no exception and is built to meet the rigorous standards expected from a leading semiconductor manufacturer. The product is RoHS compliant and designed to provide reliable performance over its intended lifespan.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9219 $53.2971
21+ $4.8590 $102.0390
32+ $4.7072 $150.6304
44+ $4.5553 $200.4332
57+ $4.4035 $250.9995
76+ $3.9480 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess