The SN74AVCH24T245ZRGR is a high-quality, top-performing product from Texas Instruments, a leading global semiconductor company that designs and manufactures analog, embedded processing, and other types of chips.
- Device Type: 24-bit dual-supply bus transceiver
- Feature: Configurable voltage translation and 3-state outputs
- Voltage Operation A port: 1.2 V to 3.6 V
- Voltage Operation B port: 1.65 V to 5.5 V
- Feature: 3-state outputs
- Feature: DIR pin for bidirectional operation
- Feature: Bus hold on data inputs
- ESD Protection: Exceeds JESD 22, 2000-V human-body model (A114-B), 200-V machine model (A115-A), and 1000-V charged-device model (C101)
- Package: Compact VQFN (RGR)