The LMP91002SDX/NOPB is a highly integrated, configurable sensor Analog Front End (AFE) optimized for use in electrochemical sensing applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this AFE is specifically designed to interface with sensors that measure gases such as carbon monoxide, nitrogen dioxide, and oxygen, among others. It is an ideal solution for portable and fixed gas detectors, industrial safety monitors, and environmental pollutant tracking systems.
Key Features
- Configurable Design: The LMP91002SDX/NOPB offers a programmable gain amplifier (PGA) and a programmable TIA (transimpedance amplifier) gain, allowing it to support a wide range of electrochemical sensors.
- Low Power Consumption: With a low power design, it is suitable for battery-operated devices, ensuring long operational life and reliability in the field.
- Versatile Interface: The device features an I2C interface for easy communication with microcontrollers, enabling straightforward integration into existing designs.
- Temperature Compensation: It includes an on-chip temperature sensor which can be used to compensate for the temperature dependency of the connected gas sensor, improving accuracy across varying environmental conditions.
- Small Package: The LMP91002SDX/NOPB comes in a compact WSON package, making it ideal for space-constrained applications.
Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Interface: I2C compatible
- Package: 8-pin WSON
- RoHS Compliant
Whether you are developing innovative safety equipment or environmental monitoring solutions, the LMP91002SDX/NOPB offers a flexible and efficient platform for interfacing with your chosen electrochemical sensor. Its ease of use, combined with Texas Instruments' reputation for quality and support, makes it a top choice for engineers and designers looking to create reliable and effective gas detection systems.