Products specifications

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications Brushed DC, Camera
Current - Output 1.76A
Voltage - Supply 1.65V ~ 11V
Voltage - Load 1.65V ~ 11V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8210DRLRCT,296-DRV8210DRLRDKR,296-DRV8210DRLRTR
Standard Package 4,000
Win Source Part Number 974165-DRV8210DRLR
Ultra Librarian 3D Model Ultra Librarian DRV8210DRLR CAD Model

Description

Introducing the DRV8210DRLR Motor Driver from Texas Instruments

The DRV8210DRLR is a state-of-the-art motor driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact yet powerful device is designed to drive a single brushed DC motor or one winding of a stepper motor, making it an ideal choice for a wide range of applications including consumer electronics, toys, drones, and portable medical devices.

The DRV8210DRLR stands out for its high-efficiency power management capabilities. It operates from a supply voltage range of 2.5V to 12V, allowing for versatile usage in various system designs. The device supports output currents up to 1A continuous and 2A peak, providing sufficient power for small to medium-sized motors. Its low R<sub>DS(on) of just 500 mΩ further enhances its efficiency, ensuring minimal voltage drop and heat dissipation during operation.

With built-in safety features, the DRV8210DRLR ensures reliable operation and protection for your motor and system. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD). These features safeguard the motor driver against common electrical hazards that could otherwise lead to system failure or damage.

One of the key benefits of the DRV8210DRLR is its ease of use. It has a simple two-pin PHASE/ENABLE interface for controlling the motor, which can be easily interfaced with microcontrollers or other control circuits. The device comes in a compact 3mm x 3mm SON package with a PowerPAD™ for enhanced thermal performance, making it suitable for space-constrained applications.

For designers looking to accelerate their development process, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. The DRV8210DRLR is also supported by the TI E2E™ support forums, where experts are available to help with any technical queries.

In summary, the DRV8210DRLR from Texas Instruments is a versatile, efficient, and reliable motor driver solution that combines performance with ease-of-use, making it an excellent choice for driving single brushed DC or stepper motors in your next project.

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $0.5766
ECAD model for DRV8876PWPR
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Texas Instruments
IC MTR DRV UNIPOLR 8-38V 16TSSOP / 8-Channel Serial Interface Low-Side Driver
Lowest to $5.0425
ECAD model for DRV8860APWR
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $6.7542
ECAD model for DRV8305NEPHPRQ1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3398 $50.9700
360+ $0.2788 $100.3680
560+ $0.2701 $151.2560
770+ $0.2614 $201.2780
990+ $0.2527 $250.1730
1,325+ $0.2266 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,810 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention