Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14-20 AWG
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 350547
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363394-350547-7
Ultra Librarian 3D Model Ultra Librarian 350547-7 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK series rectangular connector contacts are reliable and high-quality components for various electronic applications.

  • Contact Type: Pin
  • Termination Method: Crimp
  • Wire Gauges: 14-20 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Series: Universal MATE-N-LOK
  • Product Line: Active
  • Packaging: Bulk
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99

You May Also Be Interested in

JST Sales America Inc.
CONN HEADR SH 14POS SIDE 1MM TIN / Conn Shrouded Header HDR 14 POS 1mm Solder RA SMD T/R
Lowest to $0.7032
ECAD model for SM14B-SRSS-TB(LF)(SN)
Molex, LLC
2.50mm (.098") Pitch Mini-Lock™ Wire-to-Board Header, Right Angle, Friction andPositive Lock, 4 Circuits, Lead-free | CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
ECAD model for 0534260410
Panasonic
CONN HDR 80POS SMD GOLD
Lowest to $1.0416
ECAD model for AXK6F80537YG
Samtec Inc.
.050 X .050 MICRO STRIPS / Conn Shrouded Header HDR 14 POS 1.27mm Solder ST Top Entry SMD T/R
Need more? Email Us
ECAD model for TFM-107-02-L-D-K-TR
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)
Samtec Inc.
CONN MALE 500POS 10ROW SMD GOLD / Conn Open Pin Field Array HDR 500 POS 1.27mm Solder ST Top Entry SMD SEARAY™ T/R
Lowest to $68.3275
ECAD model for SEAM-50-02.0-S-10-2-A-K-TR
Hirose Electric Co Ltd
CONN SOCKET 2.5MM 22-26AWG / Contact SKT POS Crimp Cable Mount
Need more? Email Us
ECAD model for HNC-2.5S-C-A(12)
TE Connectivity
CONN HEADER SMD 20POS 1.27MM
Lowest to $8.1546
ECAD model for 5-147377-2
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 80POS SMD GOLD
Lowest to $1.7863
ECAD model for 5177985-3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention