EN
  • EN
  • DE

DRV600EVM

Part No DRV600EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series DirectPath™
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply 1.8V ~ 4.5V
Board Type Fully Populated
Utilized IC / Part DRV600
Supplied Contents Board(s)
Base Product Number DRV600
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 917251-DRV600EVM
Ultra Librarian 3D Model Ultra Librarian DRV600EVM CAD Model

Description

The DRV600EVM from Texas Instruments is an evaluation module designed for testing the capabilities and performance of the DRV600 audio line driver. This versatile module is an excellent tool for engineers and designers who need to assess the DRV600 for their audio applications.

Key Features

  • High-Quality Audio Performance: The DRV600EVM is engineered to deliver exceptional audio quality, ensuring minimal distortion and noise in your audio signal path.
  • Flexible Power Supply Options: With a wide power supply range, the EVM is adaptable to various operating conditions, making it suitable for a broad array of audio applications.
  • Easy-to-Use Interface: The user-friendly interface of the DRV600EVM allows for straightforward testing and evaluation, providing quick access to all features of the DRV600.
  • Comprehensive Evaluation Kit: The kit includes all necessary components to begin evaluation right out of the box, ensuring a seamless setup process.

Applications

The DRV600EVM is ideal for a wide range of audio applications, including:

  • Professional audio equipment
  • Consumer audio electronics
  • Automotive audio systems
  • Studio and DJ equipment

Detailed Specifications

The evaluation module features the following specifications:

  • Signal-to-Noise Ratio (SNR): Ensures clear audio reproduction with minimal noise.
  • Total Harmonic Distortion (THD): Low THD for high-fidelity audio output.
  • Adjustable Gain Settings: Allows for precise control over the audio signal level.

Support and Resources

Texas Instruments provides extensive support and resources for the DRV600EVM, including detailed documentation, application notes, and design guides to assist in the evaluation and integration of the DRV600 into your audio system.

In summary, the DRV600EVM from Texas Instruments is a comprehensive and user-friendly evaluation module that serves as an indispensable tool for audio professionals looking to leverage the high-performance features of the DRV600 audio line driver in their designs.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess