EN
  • EN
  • DE

STK433-060NGEVB

Part No STK433-060NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD STK433-060NG / AUDIO POWER AMPLIFIER IC EVALUATION BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Operating Supply Voltage ±27V
Board Type Fully Populated
Utilized IC / Part STK433-060N-E
Supplied Contents Board(s)
Win Source Part Number 795646-STK433-060NGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STK433-060NGEVB CAD Model

Description

ON Semiconductor STK433-060NGEVB Evaluation Board

The STK433-060NGEVB from ON Semiconductor is a top-of-the-line evaluation board designed for audio enthusiasts, engineers, and developers looking to test and implement high-performance audio solutions. This evaluation board features the STK433-060N, a two-channel class AB audio power amplifier hybrid IC, which is renowned for its high-quality sound reproduction and reliability.

The STK433-060NGEVB is specifically crafted to facilitate easy assessment of the STK433-060N IC's capabilities. It is an ideal platform for developing audio applications such as home theater systems, Hi-Fi audio setups, and other consumer audio electronics that require high fidelity and power efficiency.

Key Features:

  • High Power Output: The evaluation board delivers an impressive output power, making it suitable for driving a wide range of speaker loads with clarity and precision.
  • Efficient Class AB Operation: Combining the fidelity of class A amplifiers with the efficiency of class B, the STK433-060N IC ensures optimal performance for continuous audio playback.
  • Thermal Protection: Integrated thermal protection circuitry helps prevent damage to the IC under high-temperature operating conditions, enhancing the longevity of your audio solution.
  • Compact Design: The evaluation board's compact footprint allows for easy integration into existing audio systems or for use in the development of new compact audio solutions.
  • Easy-to-Use Interface: The STK433-060NGEVB comes with user-friendly connectors and interfaces, ensuring a straightforward setup process for quick evaluation and prototyping.

Applications:

  • Home theater systems
  • Hi-Fi audio setups
  • Active speaker systems
  • Consumer audio electronics

With its robust construction and advanced features, the STK433-060NGEVB evaluation board from ON Semiconductor is the perfect tool for exploring the full potential of the STK433-060N IC. Whether you're a professional audio engineer or a hobbyist, this evaluation board will help you achieve exceptional audio quality in your projects.

You May Also Be Interested in

Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess