EN
  • EN
  • DE

DRV5053CAQDBZR

Part No DRV5053CAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Hall Effect Sensor Single Axis SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DRV5053CAQDBZR-NDR, DRV5053CAQDBZR-ND, 296-38455-6, 296-38455-1, 296-38455-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869303-DRV5053CAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5053CAQDBZR CAD Model

Description

DRV5053CAQDBZR Hall Effect Sensor by Texas Instruments

The DRV5053CAQDBZR is a versatile and robust Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This magnetic sensor is part of TI's extensive DRV5053 series, which is engineered to detect magnetic fields with high precision and reliability. The DRV5053CAQDBZR is an ideal component for a wide range of applications, including position sensing, speed detection, and proximity switching.

Key Features:

  • Analog Output: The DRV5053CAQDBZR provides a linear analog voltage output that is proportional to the magnetic flux density. This enables easy interfacing with analog-to-digital converters (ADCs) and microcontrollers for further processing.
  • High Sensitivity: With a typical sensitivity of 2.5 mV/G, the sensor can detect a wide range of magnetic field strengths with high accuracy, making it suitable for precision applications.
  • Wide Voltage Range: Operating from a supply voltage of 2.5V to 38V, the DRV5053CAQDBZR is versatile and can be used in various systems without the need for additional voltage regulation.
  • Low Power Consumption: The sensor is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Small Package: The DRV5053CAQDBZR comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

  • Automotive systems such as transmission gear detection and brake position sensing
  • Industrial automation including motor control and end-position detection
  • Consumer electronics for user interface controls and tamper detection
  • White goods like washing machine load imbalance detection

The DRV5053CAQDBZR's robust design ensures consistent performance and a long operational life, making it a reliable choice for designers and engineers. With its ease of integration and TI's commitment to quality, this Hall effect sensor stands out as a top-tier component for magnetic field sensing solutions.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9288 $51.0840
135+ $0.7621 $102.8835
205+ $0.7383 $151.3515
280+ $0.7145 $200.0600
365+ $0.6907 $252.1055
485+ $0.6192 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,640 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess