EN
  • EN
  • DE

JX2N2907A

Part No JX2N2907A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Trans MOSFET N-CH 400V 14A 3-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027223-JX2N2907A
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JX2N2907A CAD Model

Description

The JX2N2907A is a PNP bipolar junction transistor (BJT) manufactured by Freescale Semiconductor (now NXP Semiconductors). It's designed for general-purpose switching and amplification applications. This transistor is commonly used in a wide range of electronic circuits due to its reliability and performance characteristics.

Applications:

  • General Purpose Switching: Used as a switch to control current flow in circuits.
  • Amplification: Used in amplifier circuits to increase the amplitude of signals.
  • Driver Circuits: Driving relays, solenoids, and other high-current loads.
  • Linear Regulators: Providing regulated voltage outputs in power supplies.
  • Oscillator Circuits: Used in oscillator circuits to generate signals.
  • Complementary Circuits: Paired with NPN transistors for complementary circuit designs.

Features:

  • PNP Transistor: A PNP type transistor.
  • High Collector Current: Capable of handling collector currents up to 600mA.
  • High Voltage Rating: Collector-Emitter Voltage (VCEO) of -60V.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Through-Hole Package: Typically available in a TO-92 package for easy mounting.

Benefits:

  • Versatile: Suitable for a wide range of applications.
  • Reliable: Robust design ensures reliable performance.
  • Cost-Effective: Provides a cost-effective solution for switching and amplification needs.
  • Easy to Use: Simple to implement in electronic circuits.
  • Widely Available: Readily available from various distributors.

Additional Details:

The JX2N2907A is characterized by its high collector current and voltage ratings, making it suitable for driving moderate loads. Its low saturation voltage ensures efficient switching, minimizing power dissipation. The fast switching speed allows for use in high-frequency circuits.

When using the JX2N2907A, it's important to consider the maximum collector current and voltage ratings to avoid damaging the transistor. A suitable base resistor should be used to limit the base current and ensure proper operation.

This transistor is a popular choice for hobbyists and professionals alike due to its versatility and reliability. It is a fundamental component in many electronic circuits and is widely used in a variety of applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess