EN
  • EN
  • DE

PE4239

Part No PE4239
Manufacturer Pasternack Enterprises, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SHV Jack Bulkhead Mount Connecto / Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Pasternack Enterprises, Inc.
Series *
Package Retail Package
Product Status Active
Standard Package 1 pcs
Win Source Part Number 654075-PE4239
Ultra Librarian 3D Model Ultra Librarian PE4239 CAD Model

Description

The 654075-PE4239 is a coaxial connector assembly designed for RF applications.

  • Manufacturer: Pasternack Enterprises, Inc.
  • Status: Active
  • Packaging: Retail
  • Standard Package Size: 1 piece
  • Application: Coaxial connector (RF)

You May Also Be Interested in

Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4839 $88.9678
3+ $36.4997 $109.4991
5+ $35.3590 $176.7950
6+ $34.2184 $205.3104
8+ $33.0778 $264.6224
11+ $29.6560 $326.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess