EN
  • EN
  • DE

DRV5032AJLPGM

Part No DRV5032AJLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±9.5mT Trip, ±3mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5032
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375834-DRV5032AJLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5032AJLPGM CAD Model

Description

Introducing the DRV5032AJLPGM Hall Effect Sensor from Texas Instruments

The DRV5032AJLPGM is a highly sensitive, ultra-low-power Hall effect sensor designed by Texas Instruments (TI), tailored for cost-optimized systems in a wide range of applications. This magnetic sensor device offers a unique combination of features that make it ideal for battery-powered and energy-efficient solutions in consumer electronics, industrial, and automotive sectors.

Key Features

  • Ultra-Low Power Consumption: The DRV5032 operates in a power-saving mode, making it suitable for applications where battery life is critical. It has a typical supply current of only 1.6 µA at 3.3V, which helps to prolong battery life in portable devices.
  • High Sensitivity: Engineered for precise magnetic sensing, the DRV5032 can detect the presence of a magnetic field with high accuracy, ensuring reliable performance in various operating conditions.
  • Flexible Operating Voltage: The device supports a wide voltage range from 1.65V to 5.5V, providing versatility in different system designs without the need for additional voltage regulation.
  • Omni-Polar Detection: It can detect both north and south poles, offering flexibility in magnet selection and simplifying the system design process.
  • Chopper-Stabilized Design: This feature helps to reduce the offset drift and temperature drift, which in turn enhances the accuracy and stability of the sensor's performance over a wide temperature range.
  • Push-Pull Output: The DRV5032AJLPGM provides a digital push-pull output, which eliminates the need for external pull-up resistors and simplifies interfacing with microcontrollers or other logic systems.

Applications

The versatility of the DRV5032AJLPGM makes it an excellent choice for a variety of applications, such as:

  • Open and close detection in consumer electronics (e.g., laptops, smart home devices)
  • Position and speed sensing in industrial equipment
  • Flow meters where power efficiency is essential
  • Proximity detection in portable medical devices
  • Automotive applications where robustness and reliability are required

With its tiny SOT-23 package, the DRV5032AJLPGM is not only space-saving but also allows for easy integration into compact designs. TI's commitment to quality and reliability ensures that this Hall effect sensor is a dependable choice for designers seeking a high-performance, low-power, and cost-effective sensing solution.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3743 $50.5305
330+ $0.3071 $101.3430
505+ $0.2975 $150.2375
695+ $0.2879 $200.0905
900+ $0.2783 $250.4700
1,205+ $0.2496 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess