EN
  • EN
  • DE

A1153LLHLX-F-T

Part No A1153LLHLX-F-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11mT Trip, 4.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Operating Temperature -40°C ~ 150°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W;5;9;7;10;8;3;4;2;1;1662;620;4809;1603;505;175;974;306;31;480;2330;4849;448;600047;212;18;600423;413;1267;3542;490;390;391;568;236;10;149;2046;68;846;5399;1882;336;1568;1801;246;5452;296;893;264;365;85;818;0;26541;51182;64047;35116;56377;51186;51166;8552;4759;51183;28141;51167;116465;122432;35052;13207;123624;4609;44928;49104;59170;126007;67559;63688;67567;67568;63689;67561;67562;67563;67564;67565;67566;62910;67570;118817;51177;51169;51170;51171;51172;91261;132256;91260;118646;55969;60321;55970;65493;87735;94905;45051;93186;58841;93187;51174;45052;58842;54013;58843;62153;51175;51176;53992;63733;63734;113597;54002;58846;63735;58845;63736;113432;113433;113431;76999;83007;123342;98109;47130;120456;120457;123341;98108;47129;79902;120455;120458;27660;35127;90778;51178;51179;19348;27051;51180;27050;27683;27686;27064;27073;27713;132337;19353;57559;27079;14337;3931;51181;106209;118930;122214;15838;16114;30913;126135;8;62;61;3;258;2;243;250;4;1;17;6;0;2;4;7;1;1;319802;319803;363652;363694;363695;741968;500647;381875;381876;390144;406027;417781;417782;1;352496;370985;370989;1;343403;380488;380489;405624;417765;223398;641721;184368;165644;159029;138990;715706;116312;112499;715720;108362;715716;641720;89147;87410;66396;305305;294633;294636;788919;251124;251123;267043;233026;233028;233030;233032;248906;248907;509368;715704;444463;180113;176317;715703;488377;202298;475074;475073;131909;715715;131915;168444;168445;715712;488374;678220;52976;513823;488378;120672;39578;781751;501189;507932;25042;781752;507933;28500;1051;31265;507934;34124;1113;488375;737178;38644;507935;120671;120670;1169;1170;45702;737181;723310;737180;51070;1213;500642;808116;576726;488376;511504;55428;55427;55429;57615;57616;57617;751583;500641;500638;500639;500640;58516;61094;715708;1713;2079;168439;168443;168441;168442;125197;126876;126873;126874;126875;126199;721393;1765;128612;431766;1815;1816;1817;1818;463820;751584;131914;131908;131910;131911;131912;131913;673858;428440;1855;507936;475075;133551;699349;790863;1866;134717;134716;754387;134273;1877;737177;715721;755893;136117;725883;755900;137350;137349;488373;2288;428439;2289;2290;798973;2291;2292;800396;2293;816472;202296;202292;202293;202294;202295;202297;755894;2131;173033;173032;174075;723311;2145;2146;2147;829131;2148;507937;715215;428441;763134;507938;802751;463821;176320;781750;176318;176319;826313;2178;2179;2180;178363;178364;177999;662573;449062;179170;813182;761305;456128;2190;782073;2478;699347;807694;2479;2480;2481;2482;2483;576727;2484;228086;788917;228083;228084;228085;2350;460687;428205;205418;2355;2356;511525;206159;765481;755897;2363;427608;426400;207532;207533;2369;690733;755899;2370;208459;793652;788920;208457;208458;478521;2390;209362;2401;2402;715710;781749;467170;456129;2410;2411;2412;475077;210785;641736;782099;2419;2639;2640;2641;2642;2643;511524;2644;475079;248910;248904;248905;788915;641739;248908;248909;2520;230884;715717;231477;815507;662572;741971;232385;232386;2547;2548;2549;2550;2551;2552;2553;2554;2555;233031;233025;233027;233029;2565;2566;475078;234082;234083;2580;741975;503653;2764;2765;2766;2767;2768;2769;2770;2771;475085;2772;2773;810706;267046;267041;267042;267044;267045;478522;475084;2712;2720;715719;772864;753629;254500;488379;2839;2840;2841;2842;800397;281114;761304;761302;281112;810707;641740;281113;268931;511526;269350;269681;2795;270026;270700;270699;715707;271098;2805;2806;272095;272096;2898;755896;2899;678222;294635;294631;294632;294634;755892;2866;678221;284113;284111;284112;284477;284790;755901;673859;29
Ultra Librarian 3D Model Ultra Librarian A1153LLHLX-F-T CAD Model

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess