EN
  • EN
  • DE

AT30TSE752-SS8-T

Part No AT30TSE752-SS8-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TSE752-SS8-TTR, AT30TSE752-SS8-T-ND, AT30TSE752SS8T, AT30TSE752-SS8-TCT, AT30TSE752-SS8-TDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862132-AT30TSE752-SS8-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE752-SS8-T CAD Model

Description

Microchip Technology AT30TSE752-SS8-T Temperature Sensor

The AT30TSE752-SS8-T is a precision temperature sensor from Microchip Technology, designed to offer both accuracy and flexibility for a wide range of applications. This sensor is a part of Microchip's robust portfolio of thermal management solutions, providing reliable temperature readings with a high degree of precision.

Key Features

  • Accuracy: The device boasts an impressive accuracy level, ensuring precise temperature measurements for critical applications.
  • Interface: Featuring a user-friendly I2C/SMBus serial interface, the AT30TSE752-SS8-T allows for easy integration into most microcontroller-based systems.
  • Resolution: It offers selectable resolutions from 9 to 12 bits, enabling users to optimize the trade-off between resolution and conversion time according to their specific needs.
  • Supply Voltage: The sensor operates over a wide supply voltage range, accommodating various system designs without the need for additional voltage regulation.
  • Package: Housed in a space-saving SSOP-8 package, the AT30TSE752-SS8-T is suitable for compact designs where board space is at a premium.

Applications

The AT30TSE752-SS8-T is an ideal choice for a diverse array of applications, including but not limited to:

  • Computer server systems
  • Telecommunications equipment
  • Industrial systems and controls
  • Consumer electronics
  • Environmental monitoring and HVAC systems

Product Specifications

Attribute Value
Accuracy ±0.5°C (typical)
Interface Type I2C/SMBus
Resolution 9 to 12 bits (selectable)
Supply Voltage 2.7V to 5.5V
Package Type SSOP-8

Overall, the AT30TSE752-SS8-T from Microchip Technology is a versatile and precise temperature sensor that offers a high level of performance for temperature monitoring and control in a variety of electronic systems.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess