EN
  • EN
  • DE

DRV3210QPHPRQ1

Part No DRV3210QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRIVER 5.3V-28.5V 48HTQFP / Motor Driver SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Applications Automotive
Voltage - Supply 5.3V ~ 28.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV3210
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342194-DRV3210QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3210QPHPRQ1 CAD Model

Description

The DRV3210QPHPRQ1 is a state-of-the-art automotive smart gate driver designed and manufactured by Texas Instruments. Engineered specifically for the rigors of automotive applications, this advanced gate driver is an ideal solution for driving N-channel MOSFETs and IGBTs in a variety of powertrain systems, including electric and hybrid powertrains.

Key Features

  • Integrated Smart Gate Drive: The DRV3210QPHPRQ1 features an advanced gate drive circuit with adjustable drive strength, which allows for optimized switching performance and reduced electromagnetic interference (EMI).
  • High-Voltage Capability: With a wide operating range, the device is capable of handling voltages up to 65V, providing robust performance in high-voltage automotive environments.
  • Advanced Protection Features: It includes a comprehensive suite of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Automotive Qualified: The DRV3210QPHPRQ1 is AEC-Q100 qualified, meaning it meets the strict quality standards required for automotive applications.
  • Compact Packaging: Housed in a compact PowerPAD™ HTSSOP package, the device enables space-efficient designs, critical in automotive applications where space is at a premium.

Applications

The versatility of the DRV3210QPHPRQ1 makes it suitable for a wide range of automotive applications, including:

  • Electric Power Steering (EPS)
  • Electric and Hybrid Electric Vehicle Powertrain Systems
  • DC/DC Converters
  • Automotive Actuators

Why Choose DRV3210QPHPRQ1?

With its robust design, advanced feature set, and automotive qualification, the DRV3210QPHPRQ1 is engineered to meet the stringent requirements of modern automotive systems. Its smart gate drive capabilities ensure efficient and reliable operation, making it an excellent choice for designers looking to enhance system performance while maintaining high safety and reliability standards.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess