EN
  • EN
  • DE

DRV2605LDGSR

Part No DRV2605LDGSR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.5V 10VSSOP / Motor Driver Power MOSFET I2C 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Voltage - Supply 2V ~ 5.5V
Voltage - Load 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number DRV2605
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851503-DRV2605LDGSR
Ultra Librarian 3D Model Ultra Librarian DRV2605LDGSR CAD Model

Description

Introducing the DRV2605LDGSR Haptic Driver from Texas Instruments

The DRV2605LDGSR is a cutting-edge haptic driver integrated circuit (IC) developed by Texas Instruments (TI) for applications requiring tactile feedback. This innovative component is designed to deliver a high-quality haptic experience in a variety of consumer electronics, including smartphones, wearables, gaming devices, and other portable gadgets.

This sophisticated IC is part of TI's extensive range of touch feedback technology and stands out for its exceptional versatility and performance. It supports a wide range of actuator types, including Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), which are the most commonly used actuators for haptic feedback. The DRV2605LDGSR is optimized to drive both types of actuators efficiently, ensuring a crisp and consistent haptic response.

Key Features of the DRV2605LDGSR:

  • Advanced Haptic Control: The device comes with a built-in library of over 100 licensed haptic effects, allowing designers to create a rich and dynamic user interface.
  • Audio-to-Haptic Mode: This mode enables the device to convert audio input into haptic effects, providing an immersive experience for users.
  • Smart Loop Architecture: The smart loop architecture integrates an automatic overdrive and braking function, which allows the quick start and stop of the LRA, delivering sharp and strong haptic feedback.
  • I2C Controlled Digital Playback: An I2C interface provides easy access to the haptic effect library and simplifies the control over the haptic feedback.
  • Reduced Power Consumption: The DRV2605LDGSR is designed for efficiency, which translates into reduced power consumption and longer battery life in portable applications.
  • Compact Design: It comes in a compact 10-VSSOP package, making it suitable for space-constrained applications.

The DRV2605LDGSR also features a built-in diagnostics function for detecting and reporting system faults, thereby increasing the reliability of the end product. Its auto-resonance feature for LRA ensures peak performance over the product's lifespan by automatically tuning the device to the resonant frequency of the connected actuator.

With its comprehensive feature set and ease of integration, the DRV2605LDGSR from Texas Instruments is the ideal choice for designers looking to add sophisticated haptic feedback to their next-generation products, elevating the user experience to new heights.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9976 $54.8680
110+ $0.9344 $102.7840
170+ $0.9029 $153.4930
240+ $0.8397 $201.5280
310+ $0.8082 $250.5420
390+ $0.7766 $302.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess