EN
  • EN
  • DE

74LVTH16501DLRG4

Part No 74LVTH16501DLRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765891-74LVTH16501DLRG4
Family Name 74LVTH16501
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16501DLRG4 CAD Model

Description

The 74LVTH16501DLRG4 is a high-performance, 18-bit universal bus transceiver with 3-state outputs from Texas Instruments. This integrated circuit is part of the 'LVTH' family, designed to accommodate low-voltage applications with a 3.3V power supply. It is specifically engineered to deliver high-speed performance while maintaining the power efficiency that is crucial for modern electronic devices.

Key Features

  • Voltage Range: Operates with a nominal voltage of 3.3V, which is suitable for low-voltage applications and helps in reducing power consumption.
  • High-Speed Data Transmission: Capable of handling fast data transfer rates, making it ideal for high-speed data communication and processing tasks.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up resistors by maintaining the last active state if left floating, enhancing the design's reliability and reducing component count.
  • Flow-Through Architecture: Optimizes the PCB layout by facilitating easier routing of data lines.
  • Low Power Consumption: Features a reduced power consumption profile, which is essential for energy-sensitive designs.
  • 3-State Outputs: Provides the ability to place the output in a high-impedance state, enabling shared data lines and preventing bus contention.
  • Controlled Output Edge Rates: Ensures reduced signal noise and electromagnetic interference (EMI), which is critical for maintaining signal integrity.

Applications

The 74LVTH16501DLRG4 is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Computing and networking systems
  • Industrial control and automation
  • Consumer electronics

Package and Quality

This particular model, the 74LVTH16501DLRG4, comes in a robust SSOP (Shrink Small Outline Package) form factor, which is known for its space-saving footprint. Texas Instruments ensures that all of their components, including this transceiver, meet stringent quality and reliability standards, making it a reliable choice for critical applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess