EN
  • EN
  • DE

SC16C750BIBS,151

Part No SC16C750BIBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933114-SC16C750BIBS,151
Ultra Librarian 3D Model Ultra Librarian SC16C750BIBS,151 CAD Model

Description

NXP SC16C750BIBS,151 UART Interface IC

The NXP SC16C750BIBS,151 is a standalone, single-channel Universal Asynchronous Receiver/Transmitter (UART) IC that offers a versatile solution for adding serial connectivity to a wide range of microcontroller-based systems. This advanced UART is designed to meet the requirements of complex applications, including industrial automation, networking, and telecommunications.

Key Features:

  • Enhanced Data Rates: The SC16C750BIBS,151 supports baud rates up to 5 Mbps, providing high-speed data transmission for demanding applications.
  • Large FIFOs: Equipped with 64-byte FIFOs for both transmit and receive operations, this UART can handle high data throughput and reduce the load on the host processor.
  • Auto Flow Control: The device features automatic hardware and software flow control, ensuring seamless data exchange without data loss or overflow.
  • Flexible Clocking Options: It supports a wide range of external clock inputs, enabling precise baud rate selection for various system requirements.
  • Multiple Interface Options: The IC offers versatile interface options, including a standard industrial bus interface, making it easily integrable into existing systems.
  • Programmable Features: The SC16C750BIBS,151 provides programmable character lengths, stop bit generation, and parity checking, allowing for customization to specific communication protocols.

Applications:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Remote data acquisition systems

The NXP SC16C750BIBS,151 is designed with reliability and functionality in mind, making it an ideal choice for engineers and designers looking to implement robust serial communication in their projects. Its small form factor and low power consumption also make it suitable for portable and power-sensitive applications.

For detailed technical specifications, application notes, and support resources, customers can visit the official NXP website or contact their local NXP sales representative.

You May Also Be Interested in

Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6380 $85.2760
4+ $34.9850 $139.9400
6+ $33.8912 $203.3472
8+ $32.7985 $262.3880
10+ $31.7048 $317.0480
13+ $28.4257 $369.5341
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess