EN
  • EN
  • DE

DRV10987SPWPR

Part No DRV10987SPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.5V-45V 24HTSSOP / Motor Driver Power MOSFET Analog, I2C, PWM 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 2A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV10987
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852782-DRV10987SPWPR
Ultra Librarian 3D Model Ultra Librarian DRV10987SPWPR CAD Model

Description

The DRV10987SPWPR from Texas Instruments is a state-of-the-art, integrated, brushless DC (BLDC) motor driver designed to deliver high-efficiency, low-noise operation, and precise control. This advanced motor driver is ideally suited for a wide range of applications, including consumer electronics, drones, small fans, and pumps.

This driver is encapsulated in a compact 24-pin HTSSOP package with PowerPAD™, engineered to provide excellent thermal performance and space-saving on the PCB. The DRV10987SPWPR operates over a supply voltage range of 6.5V to 28V and is capable of driving motors with continuous current up to 2A.

One of the key features of the DRV10987 is its sensorless field-oriented control (FOC), which eliminates the need for external Hall effect sensors, reducing system cost and complexity. The FOC algorithm ensures smooth and efficient motor operation, providing optimal performance and reducing energy consumption.

The device incorporates multiple protection features, such as overcurrent, overtemperature, undervoltage lockout, and fault condition indication, which contribute to the robustness and reliability of the end application. The DRV10987SPWPR also includes a configurable startup profile, allowing designers to tailor the startup behavior of the motor to specific application requirements.

Configuration and control of the motor driver are made simple through an I2C interface, enabling easy integration into existing systems. This interface allows for real-time adjustments and monitoring of the motor parameters, providing a high level of control and feedback for the system.

The DRV10987SPWPR is supported by Texas Instruments' comprehensive suite of technical documentation and design resources, including application notes, user guides, and the DRV10987 evaluation module, which facilitates rapid development and prototyping.

In summary, the DRV10987SPWPR from Texas Instruments is a sophisticated, highly integrated motor driver solution that offers a blend of performance, efficiency, and ease of use for designers looking to optimize their brushless DC motor applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3256 $51.1632
53+ $1.9082 $101.1346
82+ $1.8486 $151.5852
112+ $1.7889 $200.3568
145+ $1.7293 $250.7485
194+ $1.5504 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess