EN
  • EN
  • DE

DRA622CIZKKRQ1

Part No DRA622CIZKKRQ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DRA622CIZKKRQ1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Base Product Number DRA622
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 449015-DRA622CIZKKRQ1
Ultra Librarian 3D Model Ultra Librarian DRA622CIZKKRQ1 CAD Model

Description

Introducing the DRA622CIZKKRQ1 from Texas Instruments

The DRA622CIZKKRQ1 is a state-of-the-art automotive infotainment processor that is part of Texas Instruments' esteemed Jacinto™ DRAx family. This advanced product is specifically designed to meet the rigorous demands of the modern automotive sector, providing a perfect blend of high-performance computing, multimedia, and connectivity features.

Key Features

  • Enhanced Performance: At the heart of the DRA622CIZKKRQ1 is a powerful multi-core architecture that includes ARM® Cortex®-A72 cores along with efficient Cortex-R5F cores. This combination delivers exceptional processing capabilities suitable for complex infotainment applications.
  • Rich Multimedia Experience: The processor is equipped with an integrated graphics engine that supports advanced 3D graphics and a dedicated video processing unit for high-quality video playback. This ensures a smooth and immersive multimedia experience for in-car entertainment and navigation systems.
  • Connectivity Solutions: With an array of connectivity options such as Ethernet, USB, and Bluetooth, the DRA622CIZKKRQ1 facilitates seamless integration with various in-vehicle networks and external devices, enhancing the overall user experience.
  • Automotive-Grade Reliability: Texas Instruments has engineered the DRA622CIZKKRQ1 to comply with the stringent automotive standards for reliability and safety. This includes support for features like error correction, diagnostic, and security mechanisms that are critical for automotive applications.
  • Scalability: The DRA622CIZKKRQ1 is designed for scalability, allowing automotive manufacturers to develop a range of products from entry-level to high-end systems using the same software and hardware ecosystem, thus reducing development time and cost.

Applications

The versatility of the DRA622CIZKKRQ1 makes it ideal for a wide range of automotive applications, including:

  • Digital Cockpit Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Rear Seat Entertainment (RSE)
  • Integrated Dashboard and Navigation Systems
  • Vehicle Connectivity and Telematics

With its robust feature set and adherence to automotive quality standards, the DRA622CIZKKRQ1 from Texas Instruments is a superior choice for manufacturers looking to innovate and enhance the driving experience with advanced infotainment systems. Its powerful performance, multimedia capabilities, and extensive connectivity options make it a pivotal component in the development of next-generation automotive solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5275 $55.5275
3+ $45.5610 $136.6830
4+ $44.1372 $176.5488
5+ $42.7134 $213.5670
7+ $41.2897 $289.0279
9+ $37.0183 $333.1647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess