EN
  • EN
  • DE

DP83TG720SWRHATQ1

Part No DP83TG720SWRHATQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1000BASE-T1 AUTOMOTIVE ETHERNET / 1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 1Gbps
Voltage - Supply 0.95V ~ 1.1V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83TG720SWRHATQ1TR,296-DP83TG720SWRHATQ1DKR,296-DP83TG720SWRHATQ1CT
Standard Package 250
Win Source Part Number 1162645-DP83TG720SWRHATQ1
Ultra Librarian 3D Model Ultra Librarian DP83TG720SWRHATQ1 CAD Model

Description

The DP83TG720SWRHATQ1 is a state-of-the-art automotive Ethernet physical layer transceiver from the renowned manufacturer, Texas Instruments. This advanced product is designed to meet the rigorous demands of the automotive industry, providing a robust and reliable communication interface for in-vehicle networks.

Key Features

  • High Performance: The DP83TG720SWRHATQ1 supports 100BASE-T1 which enables high-speed data transmission over a single twisted pair cable. This is particularly beneficial for reducing wiring complexity and weight in vehicles.
  • Robustness: It is designed with automotive-grade reliability, including features such as Electrostatic Discharge (ESD) protection and a wide operating temperature range suitable for the harsh automotive environment.
  • Energy Efficient: The device includes energy-efficient features such as a low-power sleep mode, which reduces power consumption when the network is inactive, contributing to the overall energy efficiency of the vehicle.
  • Interoperability: This transceiver is compliant with the OPEN Alliance SIG standard, ensuring compatibility and interoperability with other compliant devices within the automotive Ethernet ecosystem.

Applications

The DP83TG720SWRHATQ1 is ideal for a variety of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • On-board Diagnostics and Vehicle ECU
  • Camera and Sensor Data Integration

Technical Specifications

The device comes in a compact 48-pin VQFN (RHA) package and is characterized for operation over the automotive temperature range of –40°C to +125°C. It features an integrated voltage regulator, and a flexible interface that can be easily integrated into existing automotive network architectures.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The DP83TG720SWRHATQ1 is no exception, and it comes with TI's comprehensive technical support and documentation, ensuring a smooth integration into your automotive projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5809 $50.3236
10+ $10.3228 $103.2280
15+ $10.0002 $150.0030
21+ $9.6776 $203.2296
27+ $9.3550 $252.5850
36+ $8.3873 $301.9428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,122 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess