EN
  • EN
  • DE

TMUXHS4212RKST

Part No TMUXHS4212RKST
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER / 2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit DPST, SPDT
Number of Circuits 2
On-State Resistance (Max) 8.4Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±) 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 13GHz
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -27dB @ 10GHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4.5x2.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4212RKSTTR
Standard Package 250
Win Source Part Number 981391-TMUXHS4212RKST
Ultra Librarian 3D Model Ultra Librarian TMUXHS4212RKST CAD Model

Description

The TMUXHS4212RKST is a state-of-the-art signal switch from Texas Instruments, designed to meet the high standards of modern electronics. This advanced switch is a part of TI's extensive multiplexer and data selector portfolio, which is known for its reliability and performance.

Key Features

  • High Bandwidth: The TMUXHS4212RKST boasts a wide bandwidth, making it suitable for high-speed signal routing which is essential for applications such as data acquisition, video signal routing, and telecommunication systems.
  • Low On-Resistance: The low on-resistance characteristic ensures minimal signal distortion and power loss, providing a clear and efficient signal path.
  • Multiple Channels: This switch includes multiple channels, enabling it to handle several signals simultaneously, thereby optimizing the design for multi-signal applications.
  • Electrostatic Discharge (ESD) Protection: The device includes robust ESD protection, safeguarding the switch against the common issue of electrostatic damage, which can compromise the integrity of electronic components.

Applications

The versatility of the TMUXHS4212RKST makes it an ideal choice for a wide range of applications. It's particularly well-suited for:

  • Data acquisition systems
  • Video signal routing
  • Telecommunication infrastructures
  • Test and measurement equipment
  • High-speed digital interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TMUXHS4212RKST is no exception. It has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. With Texas Instruments' reputation for quality, you can trust the TMUXHS4212RKST to perform reliably in your electronic designs.

Technical Support and Documentation

Comprehensive technical support is available for the TMUXHS4212RKST, including detailed datasheets, application notes, and design resources. Texas Instruments' support team is ready to assist with any aspect of your design, from initial concept to final production.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8783 $52.6980
140+ $0.7206 $100.8840
215+ $0.6981 $150.0915
300+ $0.6756 $202.6800
385+ $0.6531 $251.4435
515+ $0.5855 $301.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,743 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess