EN
  • EN
  • DE

DP83858VF

Part No DP83858VF
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 132PQFP / Interface 132-PQFP (24.13x24.13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Interface IEEE 802.3
Voltage - Supply 4.75V ~ 5.25V
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-PQFP (24.13x24.13)
Mounting Type Surface Mount
Base Product Number DP8385
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585745-DP83858VF
Ultra Librarian 3D Model Ultra Librarian DP83858VF CAD Model

Description

The DP83858VF from Texas Instruments is a robust, high-performance Ethernet physical layer transceiver (PHY) designed to meet the rigorous demands of industrial and automotive applications. This device supports 10Base-T and 100Base-TX signaling, allowing it to operate over standard twisted-pair cables. It is compliant with the IEEE 802.3u standard, ensuring compatibility with a wide range of Ethernet networking equipment.

The DP83858VF is equipped with an array of features that enhance its performance and reliability. It incorporates advanced signal processing techniques, including adaptive equalization and echo cancellation, which enable reliable data transmission even in electrically noisy environments. With its built-in jitter filtering, the DP83858VF ensures data integrity and minimal packet loss, which is critical for real-time applications.

One of the key benefits of the DP83858VF is its support for auto-negotiation. This feature allows the PHY to automatically select the best possible data rate and duplex mode, depending on the capabilities of the link partner. This simplifies network setup and ensures optimal performance without manual configuration.

The device also includes a power-saving mode that significantly reduces power consumption when the network link is inactive. This energy-efficient design makes the DP83858VF an excellent choice for applications where power conservation is a priority.

For diagnostic purposes, the DP83858VF integrates a comprehensive set of management features. It supports both MII (Media Independent Interface) and SMI (Serial Management Interface), enabling easy access to network status information and PHY configuration settings. The device also features link status indication and fault detection capabilities, which help in quickly identifying and resolving network issues.

Overall, the DP83858VF from Texas Instruments represents a reliable, high-performance solution for Ethernet connectivity in industrial and automotive environments. Its robust feature set, combined with its compliance with industry standards, makes it a versatile component for a broad range of networking applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess