Products specifications

Category Capacitors Film Capacitors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging  Tape & Reel (TR)
Part Status Active
Capacitance 0.82 µF
Tolerance ±5%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 0.689" L x 0.335" W (17.50mm x 8.50mm)
Height - Seated (Max) 0.728" (18.50mm)
Win Source Part Number WS1306271-BFC237348824
Ultra Librarian 3D Model Ultra Librarian BFC237348824 CAD Model

Description

0.82 µF Film Capacitor 160V 250V Polyester, Metallized Radial

You May Also Be Interested in

Kemet
CAP FILM 0.022UF 20% 1KVDC RAD
Lowest to $0.7299
ECAD model for R413I222000M1M
Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J
WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Panasonic
CAP FILM 0.1UF 2% 16VDC 1210
Need more? Email Us
ECAD model for ECH-U1C104GX5
Panasonic
CAP FILM 2200PF 2% 16VDC 0603
Lowest to $0.2063
ECAD model for ECH-U1C222GX5
Cornell Dubilier Electronics (CDE)
CAP FILM 2.2UF 10% 250VDC AXIAL / 2.2 µF Film Capacitor 160V 250V Polyester, Metallized Axial
Need more? Email Us
ECAD model for 150225K250PF
TDK Corporation
Cap Film 0.1uF 1000V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100°C Bulk
Need more? Email Us
ECAD model for B32653A104-J
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
ECAD model for R82EC2220DQ50J
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4890
ECAD model for ECQ-E6683KF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention