EN
  • EN
  • DE

DP83630SQE/NOPB

Part No DP83630SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48WQFN / PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 772810-DP83630SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DP83630
Introduction Date February 23, 2011
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DP83630SQE/NOPB CAD Model

Description

Product Overview: DP83630SQE/NOPB

The DP83630SQE/NOPB from Texas Instruments is a high-performance, fully-featured Physical Layer transceiver designed for precision clock synchronization applications. It is commonly used in industrial, automotive, and general networking applications that require precise time-stamping and control over data transmission and reception.

Key Features

  • Precision Time Protocol (PTP): The device supports IEEE 1588v2 standard, enabling precise clock synchronization over Ethernet networks. This is essential for time-sensitive applications such as industrial automation and control systems.
  • Flexible Media Interface: It offers a versatile Media Independent Interface (MII) that can be configured for various data rates, including 10BASE-T and 100BASE-TX, allowing it to interface with a wide range of MAC processors.
  • Enhanced Signal Quality: The DP83630SQE/NOPB features advanced signal processing techniques such as error detection and correction, ensuring robust communication even in harsh environments.
  • Energy Efficient: With features like Energy Efficient Ethernet (IEEE 802.3az) and low-power idle mode, the device ensures reduced power consumption during periods of low data activity.
  • Robust Design: The product is designed to withstand industrial temperature ranges and is equipped with electrostatic discharge (ESD) protection circuits, making it suitable for deployment in challenging conditions.

Applications

The DP83630SQE/NOPB is ideal for a variety of applications that require high precision and reliability, including:

  • Industrial automation and control systems
  • Automotive infotainment and camera systems
  • Test and measurement equipment
  • Factory automation
  • Embedded systems requiring accurate time-stamping

Package and Quality

This device is available in a 48-pin QFN package, offering a compact footprint for space-constrained applications. The DP83630SQE/NOPB is also part of Texas Instruments' "Green" product initiative, ensuring compliance with RoHS standards and a commitment to environmental sustainability.

With its advanced features and robust design, the DP83630SQE/NOPB from Texas Instruments is a reliable choice for designers and engineers looking to enhance network synchronization and communication in their products.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6094 $58.4376
9+ $11.9872 $107.8848
13+ $11.6126 $150.9638
18+ $11.2380 $202.2840
24+ $10.8634 $260.7216
31+ $9.7396 $301.9276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess