EN
  • EN
  • DE

TMS470R1A64PNTR

Part No TMS470R1A64PNTR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16/32-Bit RISC Flash Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271404-TMS470R1A64PNTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1A64PNTR CAD Model

Description

The TMS470R1A64PNTR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications. This advanced MCU is part of the TMS470 series, which is known for its robust architecture, designed to handle complex tasks with efficiency and reliability.

Key Features

  • CPU: The TMS470R1A64PNTR is equipped with an ARM7TDMI-S™ processor core, which operates at a maximum frequency of 48 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, offering ample space for application code and data storage.
  • Peripherals: This MCU includes a variety of on-chip peripherals such as multiple serial communication interfaces (SCI), a CAN controller, and digital I/O ports, enhancing its connectivity and control capabilities.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: Housed in a 64-pin LQFP (Low-profile Quad Flat Package), the TMS470R1A64PNTR offers a compact footprint while still providing adequate I/O for complex applications.

Applications

The versatility of the TMS470R1A64PNTR makes it an ideal choice for a wide range of applications, including:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation and control systems
  • Robotics and motion control
  • Medical devices and equipment monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS470R1A64PNTR is no exception. It is designed to meet stringent automotive industry standards, ensuring high reliability and performance under various conditions. With its advanced features and robust design, the TMS470R1A64PNTR is a powerful MCU that can meet the demands of complex and critical applications.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess