EN
  • EN
  • DE

HMT31GR7EFR4A-H9

Part No HMT31GR7EFR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949399-HMT31GR7EFR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4A-H9 CAD Model

Description

The HMT31GR7EFR4A-H9 is a 8GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed to provide high-performance and reliable memory solutions for servers and workstations.

Applications

  • Server systems
  • Workstations
  • High-performance computing environments
  • Data centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Speed: PC3-12800 (1600MHz)
  • Rank: 1Rx4
  • Voltage: 1.35V
  • Buffering: Registered

Benefits

  • Increased Server Performance: The HMT31GR7EFR4A-H9 module provides high-speed data transfer rates, enabling faster processing and improved overall system performance.
  • Enhanced Data Reliability: With ECC functionality, this module detects and corrects memory errors, preventing data corruption and ensuring data integrity.
  • Improved System Stability: The registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Power Efficiency: The low voltage (1.35V) operation reduces power consumption, leading to energy savings and lower operating costs.
  • Compatibility: Designed to be compatible with a wide range of server platforms that support DDR3 RDIMM memory.

Additional Details

The HMT31GR7EFR4A-H9 is a 240-pin DDR3 RDIMM (Registered Dual In-Line Memory Module) designed for use in servers and high-performance workstations. The ECC (Error-Correcting Code) functionality is crucial for server applications as it automatically detects and corrects single-bit memory errors, which can be critical in maintaining system stability and preventing data loss. The registered design includes a register between the DRAM modules and the system's memory controller, which helps to improve signal integrity and allows for greater memory capacity. The 1600MHz speed (PC3-12800) refers to the module's data transfer rate, which indicates how quickly the module can transfer data to and from the system. The 1Rx4 configuration signifies that the module is a single-rank module with a x4 organization, meaning it uses four data lines per rank. Operating at 1.35V contributes to lower power consumption and reduced heat generation, making it an energy-efficient choice for servers that require continuous operation.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess