EN
  • EN
  • DE

TFF1024HN/N1,115

Part No TFF1024HN/N1,115
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ku band VSAT applications
Input Clock, Crystal
Output Clock
Number of Circuits 1
Frequency - Max 2.15MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number TFF1024
Other Names 935297767115
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272324-TFF1024HN/N1,115
Ultra Librarian 3D Model Ultra Librarian TFF1024HN/N1,115 CAD Model

Description

Introducing the TFF1024HN/N1,115 from NXP Semiconductors

The TFF1024HN/N1,115 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is a versatile and high-performance solution aimed at enhancing radio frequency (RF) applications.

Key Features

  • Frequency Range: The TFF1024HN/N1,115 operates within a broad frequency range, making it suitable for a variety of RF applications, including satellite communication systems, telecommunication infrastructure, and professional mobile radio.
  • High Integration: This IC integrates several functions that would otherwise require multiple discrete components. This includes a mixer, oscillator, and a voltage-controlled oscillator (VCO), thereby saving space and reducing complexity in circuit design.
  • Low Phase Noise: The TFF1024HN/N1,115 boasts low phase noise characteristics, which is crucial for maintaining signal integrity and achieving high-quality signal transmission and reception.
  • Durability: Encased in a robust package, the TFF1024HN/N1,115 is built to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications

The versatility of the TFF1024HN/N1,115 makes it an ideal choice for a wide array of applications. It is particularly well-suited for high-frequency RF systems where space is at a premium and performance cannot be compromised. Its applications span across various sectors, including:

  • Telecommunications
  • Satellite receivers
  • Professional mobile radios
  • RF test equipment
  • Complex RF signal processing systems

Product Specifications

The TFF1024HN/N1,115 is designed to meet the rigorous demands of modern RF systems. It comes in a compact package that is both lightweight and energy-efficient, ensuring that it can be integrated into a wide range of equipment without significantly impacting the overall size or power consumption.

Conclusion

For developers and engineers looking to push the boundaries of RF technology, the TFF1024HN/N1,115 from NXP Semiconductors offers a compelling blend of performance, integration, and reliability. Whether you're designing the next generation of communication systems or upgrading existing infrastructure, this IC provides a sophisticated solution that can help achieve your objectives with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,611 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess