EN
  • EN
  • DE

DM385AAARD21F

Part No DM385AAARD21F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DM385 and DM388 DaVinci™ Digital Media Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range -40°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 1167796-DM385AAARD21F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM385
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian DM385AAARD21F CAD Model

Description

The Texas Instruments DM385AAARD21F is a high-performance digital media processor based on the DaVinci™ technology. It is designed to meet the intensive processing needs of modern multimedia applications, offering a robust platform for innovation in the digital video and imaging markets.

At the heart of the DM385AAARD21F is an ARM Cortex-A8 core which can run at a clock speed of up to 1 GHz, providing ample computational power for handling complex algorithms and high-level operating systems. This is complemented by a TI C64x+ DSP core, which excels in processing digital signal tasks, making it ideal for audio and video encoding/decoding, as well as advanced image processing functions.

The processor is equipped with a range of integrated peripherals designed to facilitate multimedia processing. It includes a HD Video Processing Engine that supports 1080p video at 60 frames per second, providing crisp and clear high-definition video playback and recording capabilities. The device also features a 3D graphics accelerator, enabling rich graphical user interfaces and immersive gaming experiences.

With its dual-camera interface, the DM385AAARD21F can support simultaneous image capture, which is essential for applications like video conferencing, security surveillance, and advanced driver assistance systems (ADAS). Moreover, the processor offers a range of connectivity options, including Ethernet, USB, HDMI, and more, ensuring seamless integration with other devices and systems.

The DM385AAARD21F is also designed with power efficiency in mind. It incorporates SmartReflex™ technologies for power and thermal management, helping to extend battery life in portable devices and reduce energy consumption in embedded applications.

Overall, the Texas Instruments DM385AAARD21F is a versatile and powerful processor that provides a scalable solution for a wide range of digital media applications. Its combination of processing power, multimedia capabilities, and connectivity options make it an excellent choice for designers looking to create innovative and high-performing products.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.1136 $85.1136
2+ $82.4538 $164.9076
3+ $79.7940 $239.3820
4+ $77.1342 $308.5368
5+ $69.1548 $345.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess