EN
  • EN
  • DE

DM3730CBPD100

Part No DM3730CBPD100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Win Source Part Number 1167792-DM3730CBPD100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DM3730CBPD100 CAD Model

Description

The DM3730CBPD100 is a high-performance digital media processor from Texas Instruments, designed to meet the demanding requirements of portable and embedded applications. This processor is part of the OMAP™ platform, which is renowned for its powerful multimedia processing capabilities and efficient power management.

Key Features:

  • Advanced ARM Architecture: At the core of the DM3730CBPD100 is an ARM Cortex-A8 processor capable of speeds up to 1GHz, providing the computational power necessary for intensive applications.
  • Integrated Graphics: The device includes a POWERVR™ SGX Graphics Accelerator, which enables high-quality, 2D/3D graphics rendering, making it ideal for mobile gaming, user interface design, and digital signage.
  • High-Performance DSP: Equipped with a TMS320C64x+™ Digital Signal Processor, this product excels in digital signal processing tasks, such as audio and video encoding/decoding, which are crucial for multimedia applications.
  • Multiple Connectivity Options: With built-in support for a range of interfaces including USB, Camera ISP, I2C, and UART, the DM3730CBPD100 offers flexible connectivity options for various peripherals and accessories.
  • Low Power Consumption: Designed with power efficiency in mind, the processor features SmartReflex™ technologies for advanced power management, ensuring longer battery life for portable devices.

Applications:

The versatility of the DM3730CBPD100 makes it suitable for a wide array of applications, such as:

  • Portable Navigation Devices
  • Automotive Infotainment Systems
  • Portable Media Players
  • Internet Appliances
  • Industrial Control and Automation

Support and Resources:

Developers can take advantage of Texas Instruments' comprehensive support system, which includes development tools, software libraries, and a vibrant community of engineers. Technical documentation, reference designs, and training materials are readily available to help accelerate product development and bring devices to market more efficiently.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2479 $75.2479
2+ $72.8964 $145.7928
3+ $70.5449 $211.6347
4+ $68.1934 $272.7736
5+ $61.1389 $305.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess