EN
  • EN
  • DE

TC14433EPG

Part No TC14433EPG
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 1.8mA
Supply Voltage - Operating 4.5 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 038055-TC14433EPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14433EPG CAD Model

Description

Microchip Technology TC14433EPG Analog-to-Digital Converter

The TC14433EPG is a high-performance, versatile Analog-to-Digital Converter (ADC) designed and manufactured by Microchip Technology. This integrated circuit is engineered to provide reliable and accurate digital representations of analog signals, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics.

At the heart of the TC14433EPG is a dual-slope ADC architecture that ensures excellent noise rejection and a stable conversion process. This design allows the device to perform with high precision even in environments with fluctuating temperatures and electrical interference, ensuring that the analog inputs are converted to digital outputs with consistency and accuracy.

The device boasts a 3 and 3/4 digit resolution, which translates to a count of up to 3999, providing ample granularity for most measurement tasks. It also features an onboard multiplexer, which can select between single-ended or differential inputs, offering flexibility in signal acquisition. This makes the TC14433EPG suitable for a variety of measurement tasks, including but not limited to, data acquisition systems, digital panel meters, and portable instrumentation.

With its operating voltage range of 2.5V to 6.5V, the TC14433EPG can be integrated into low-power applications, making it an energy-efficient choice for battery-operated devices. The low power consumption does not compromise its performance, with a typical conversion time of 20ms, ensuring timely data processing in real-time systems.

The TC14433EPG comes in a 40-pin PDIP (Plastic Dual In-line Package) format, which is widely used and easily integrated into a variety of circuit board layouts. Its pin configuration is designed to facilitate easy interfacing with microcontrollers and other digital systems, which simplifies the design and development process for engineers.

Microchip Technology's commitment to quality is evident in the TC14433EPG, which is built to adhere to strict industry standards. This ADC is a testament to Microchip's reputation for producing reliable, high-quality components that serve as the backbone of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess