EN
  • EN
  • DE

DM365ZCES

Part No DM365ZCES
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 338NFBGA / SOC ARM926EJ-S 65nm 338-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 772732-DM365ZCES
Popularity Medium
Supply and Demand Status Limited
Family Name DM365
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM365ZCES CAD Model

Description

The Texas Instruments DM365ZCES is a highly integrated, efficient, and versatile digital media processor that has been engineered to meet the demanding requirements of modern multimedia applications. This powerful processor is part of the DaVinci™ series, which is renowned for its ability to handle high-definition (HD) video encoding and decoding with ease, making it an ideal choice for a wide range of applications such as IP network cameras, digital video recorders, and portable media players.

Key Features:

  • High-Performance Processing: At the core of the DM365ZCES is an ARM926EJ-S core running at 300 MHz, providing robust processing capabilities for complex multimedia tasks.
  • Enhanced Video Capabilities: The device includes an integrated video processing subsystem that supports 720p HD video encoding at 30 frames per second, ensuring high-quality video output.
  • Multiple Codec Support: It supports a range of video codecs, including MPEG-4, H.264, and MJPEG, offering flexibility in multimedia content creation and playback.
  • Image Signal Processing: The on-chip image signal processor (ISP) enables advanced image processing features such as auto white balance, auto exposure, and auto focus, which are crucial for camera-based applications.
  • Connectivity Options: With a host of connectivity options including USB 2.0, 10/100 Ethernet MAC, and MMC/SD peripherals, the DM365ZCES allows for easy integration into a variety of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the processor operates on a low-power 1.8V core, making it suitable for battery-powered devices.

Applications:

The DM365ZCES is designed to be flexible and is suitable for a range of applications, including:

  • IP Network Cameras
  • Digital Video Recorders (DVR)
  • Portable Media Players
  • Video Conferencing Systems
  • Vehicle Dash Cameras

The Texas Instruments DM365ZCES digital media processor is a testament to TI's commitment to providing cutting-edge technology for the multimedia industry. Its combination of performance, video capabilities, and power efficiency makes it a top choice for developers looking to create high-quality, feature-rich multimedia products.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess