EN
  • EN
  • DE

DLPR410AYVA

Part No DLPR410AYVA
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC CONFIGURATION PROM 48DSBGA / Configuration PROM 48-DSBGA (8x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Obsolete
Type Configuration PROM
Applications -
Mounting Type Surface Mount
Package / Case 48-TFBGA, DSBGA
Supplier Device Package 48-DSBGA (8x9)
Base Product Number DLPR410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354298-DLPR410AYVA
Ultra Librarian 3D Model Ultra Librarian DLPR410AYVA CAD Model

Description

The DLPR410AYVA is a cutting-edge product from Texas Instruments designed to offer unparalleled control over light projection and manipulation. This sophisticated component is integral to DLP® systems, which are widely recognized for their exceptional image quality and versatile application range. Whether you're involved in industrial, medical, or entertainment technology, the DLPR410AYVA is engineered to elevate your project's performance.

Key Features

  • High-Resolution Control: With the DLPR410AYVA, users gain access to high-resolution light control, making it ideal for applications that demand precise image detailing and clarity.
  • Advanced Light Processing: This product is designed to work seamlessly with DLP technology, ensuring efficient and advanced light processing capabilities for a variety of applications.
  • Durability: Texas Instruments is known for its commitment to quality, and the DLPR410AYVA is no exception. Built to last, this component is suitable for use in environments where reliability is paramount.
  • Integration-Friendly: The DLPR410AYVA is designed to integrate smoothly with existing systems, making it a versatile choice for upgrades or new developments.

Applications

The versatility of the DLPR410AYVA makes it an excellent choice for a wide range of applications, including:

  • Digital Projection Systems
  • 3D Printing
  • Machine Vision
  • Medical Imaging
  • Holography
  • Lithography

Why Choose DLPR410AYVA?

Opting for the DLPR410AYVA means selecting a product that stands at the forefront of light control technology. By incorporating this component into your design, you benefit from Texas Instruments' legacy of innovation and support. The DLPR410AYVA not only provides the technical excellence you expect but also comes with the assurance of a globally recognized leader in semiconductor solutions.

For those who demand the best in performance, precision, and longevity, the DLPR410AYVA by Texas Instruments is the definitive choice. Elevate your project's capabilities with this exceptional product, and lead the way in advanced light control technology.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess