EN
  • EN
  • DE

TM4C1294NCPDTT3

Part No TM4C1294NCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 1MB Flash 3.3V Automotive 128-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797245-TM4C1294NCPDTT3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TM4C1294NCPDT
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1294NCPDTT3 CAD Model

Description

Overview of Product TM4C1294NCPDTT3 from Texas Instruments

The TM4C1294NCPDTT3 is a high-performance microcontroller unit (MCU) from Texas Instruments that is part of their Tiva™ C series. This MCU is designed to meet the demands of a range of industrial applications, including control, automation, connectivity, and data processing.

Key Features

  • Core: The TM4C1294NCPDTT3 is equipped with a 32-bit ARM® Cortex®-M4 core with a floating-point unit (FPU), which provides efficient computation for math-intensive operations. It operates at a frequency of up to 120 MHz, delivering robust performance for complex tasks.
  • Memory: It comes with a generous set of memory resources, including 1 MB of flash memory and 256 KB of SRAM, which allows for ample space for code and data storage.
  • Connectivity: This MCU offers a wide range of communication interfaces, such as dual CAN, USB with Phy, and Ethernet MAC+PHY, making it an ideal choice for networked applications.
  • GPIO: The device features up to 94 GPIO pins, providing extensive peripheral interfacing capabilities.
  • Advanced Peripherals: It includes advanced peripherals like PWM outputs, analog-to-digital converters (ADCs), and quadrature encoder inputs that support a variety of industrial control applications.

Applications

The TM4C1294NCPDTT3 is well-suited for a variety of applications such as:

  • Industrial control systems
  • Factory automation
  • Internet of Things (IoT) devices
  • Home and building automation
  • Networking equipment
  • Medical and healthcare systems

Design Support

Texas Instruments provides comprehensive design support for the TM4C1294NCPDTT3, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time-to-market for engineers working with this sophisticated MCU.

Overall, the TM4C1294NCPDTT3 from Texas Instruments represents a powerful and versatile MCU solution, packed with features that enable it to tackle the challenges of modern industrial and connected applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1504 $56.3008
5+ $23.0978 $115.4890
7+ $22.3760 $156.6320
10+ $21.6542 $216.5420
12+ $20.9324 $251.1888
16+ $18.7670 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess