EN
  • EN
  • DE

DLPA3005DPFDR

Part No DLPA3005DPFDR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP PMIC/LED DRV 100HTQFP / DLP PMIC, LED Driver 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type DLP PMIC, LED Driver
Applications DLP® Pico™ Projectors
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number DLPA3005
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846987-DLPA3005DPFDR
Ultra Librarian 3D Model Ultra Librarian DLPA3005DPFDR CAD Model

Description

The DLPA3005DPFDR, brought to you by the renowned semiconductor manufacturer Texas Instruments (TI), is a cutting-edge integrated circuit designed to drive and control DLP (Digital Light Processing) systems. This advanced chip is specifically tailored for use with the DLP3000 chipset, which is commonly found in compact display applications such as mobile projectors, smart home displays, and interactive projection systems.

Key Features

  • High Integration: The DLPA3005DPFDR integrates a power management controller, an LED driver, and a DMD (Digital Micromirror Device) controller. This level of integration simplifies the design of DLP-based systems by reducing the number of external components required, which in turn can lead to a smaller PCB footprint and lower system cost.
  • Efficient LED Driver: The built-in LED driver is capable of driving RGB LEDs, providing the necessary power for each color channel. This feature ensures optimal color performance and image quality for the projection system.
  • Advanced Power Management: The device offers sophisticated power management capabilities, allowing for efficient power distribution and conservation, which is particularly important in battery-powered applications.
  • Flexible Control Interface: The DLPA3005DPFDR supports a variety of control interfaces, including I2C, SPI, and parallel interfaces, enabling easy integration into different system designs.
  • Compact Packaging: The product comes in a compact, surface-mount package that is suitable for portable and space-constrained applications. This ensures that the DLPA3005DPFDR can be integrated into the smallest of devices without compromising performance.

Applications

The DLPA3005DPFDR is ideal for a wide range of applications that require high-quality image projection with minimal power consumption. These applications include but are not limited to:

  • Portable and pocket projectors
  • Interactive projection systems
  • Smart home theater systems
  • Augmented reality (AR) devices

Conclusion

In summary, the DLPA3005DPFDR from Texas Instruments is a highly integrated and efficient solution for driving and controlling DLP systems. Its robust feature set and compatibility with the DLP3000 chipset make it an excellent choice for developers looking to create compact, high-performance projection systems.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4395 $52.3185
7+ $14.3093 $100.1651
11+ $13.8621 $152.4831
15+ $13.4150 $201.2250
20+ $12.9678 $259.3560
26+ $11.6263 $302.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,329 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess