EN
  • EN
  • DE

DLPA3000CPFD

Part No DLPA3000CPFD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP PMIC LED DRIVER 100HTQFP / PMIC and High-Current LED Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Type DLP PMIC, LED Driver
Applications DLP Pico Projectors
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Part Number Series DLPA3000
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812263-DLPA3000CPFD
Ultra Librarian 3D Model Ultra Librarian DLPA3000CPFD CAD Model

Description

Introducing the DLPA3000CPFD Power Management IC from Texas Instruments

The DLPA3000CPFD is a state-of-the-art power management integrated circuit (PMIC) designed by Texas Instruments, specifically tailored for use with DLP® technology. This advanced chip is a key component in driving DLP systems, which are widely used in projectors and other display applications. The DLPA3000CPFD ensures that the complex power demands of DLP systems are met with precision, reliability, and efficiency.

Optimized for Performance and Efficiency

The DLPA3000CPFD offers an optimized power solution that maximizes the performance of DLP technology. It provides a multi-channel power supply, enabling precise control over the various subsystems within a DLP device. This level of control is crucial for maintaining the high-quality visual output that DLP is known for, as well as extending the lifespan of the system through efficient power management.

Key Features and Benefits

  • Integrated System Power Management: The DLPA3000CPFD integrates several power management functions into a single chip, reducing the need for multiple discrete components. This integration helps to simplify the design process, save space on the PCB, and reduce overall system cost.
  • High Efficiency: Designed with efficiency in mind, this PMIC helps to reduce power consumption, which is especially beneficial for portable and battery-powered DLP applications, such as mobile projectors and wearable displays.
  • Advanced Protection: The device includes built-in protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the projector system.
  • Programmable Sequencing: The DLPA3000CPFD allows for programmable power sequencing, giving designers the flexibility to tailor the power-up and power-down sequences to the specific needs of their DLP system.
  • Compact Footprint: Its small package size makes it an ideal choice for applications where space is at a premium, without compromising on power or performance.

Applications

The DLPA3000CPFD is suitable for a broad range of DLP-based applications, including:

  • Portable and pico projectors
  • Mobile smart TVs
  • Interactive displays
  • Head-up displays (HUDs)
  • 3D scanning
  • Augmented reality (AR) devices

With its robust design and comprehensive feature set, the DLPA3000CPFD from Texas Instruments is an excellent choice for powering the next generation of innovative DLP solutions.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8762 $62.6286
6+ $17.1292 $102.7752
10+ $16.5939 $165.9390
13+ $16.0586 $208.7618
17+ $15.5233 $263.8961
22+ $13.9174 $306.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess