EN
  • EN
  • DE

DLPA2005ERSLR

Part No DLPA2005ERSLR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEVICE 48FN / Power Management and LED/Lamp Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Digital Micromirror Device (DMD), DLP PMIC, LED Driver
Applications DLP Pico Projectors, Mobile Sensing
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Part Number Series DLPA2005
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811934-DLPA2005ERSLR
Ultra Librarian 3D Model Ultra Librarian DLPA2005ERSLR CAD Model

Description

Introducing the DLPA2005ERSLR from Texas Instruments

The DLPA2005ERSLR is an advanced digital controller and power management IC designed by Texas Instruments (TI) to deliver high-performance solutions for projection display applications. This cutting-edge component is an integral part of TI's DLP® technology ecosystem, which is renowned for its capability to produce sharp, high-quality images for a wide range of display systems, including portable projectors, screenless displays, and interactive projection.

At the heart of the DLPA2005ERSLR's functionality is its ability to provide precise control over the DLP chipset, ensuring that users experience the best image quality with high color fidelity and brightness. The device is engineered to work seamlessly with DLP Pico chipsets, making it an ideal choice for developers looking to create compact and efficient projection systems.

This product features a multi-channel, high-efficiency LED driver that is optimized to drive RGB LEDs, which are essential for generating the broad color gamut and high brightness levels required for superior visual experiences. The LED driver's flexible design allows for independent channel control, which is crucial for maintaining accurate color mixing and intensity levels.

Furthermore, the DLPA2005ERSLR incorporates a host of power management capabilities, including a 1.8V LDO, a 1.1V LDO, and a boost converter. These features ensure that the DLP chipset is supplied with stable and efficient power, contributing to the overall reliability and longevity of the projection system. The device's power sequencing function is meticulously designed to meet the power-up and power-down requirements of the DLP subsystem, thereby safeguarding the system against potential power-related issues.

Designed with a compact form factor, the DLPA2005ERSLR is available in a space-saving package, making it suitable for portable and space-constrained applications. Its integration into a projection system is made easier with a simplified interface that reduces the complexity of system design and speeds up the time-to-market for developers.

TI's commitment to quality and performance is evident in the DLPA2005ERSLR, making it a top choice for manufacturers looking to deliver cutting-edge projection technology to their customers. Whether for business presentations, home entertainment, or innovative interactive displays, the DLPA2005ERSLR provides the foundation for creating projection solutions that stand out in the market.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9497 $51.7988
10+ $10.6254 $106.2540
15+ $10.2934 $154.4010
21+ $9.9613 $209.1873
26+ $9.6293 $250.3618
35+ $8.6332 $302.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess