EN
  • EN
  • DE

DLP3000FQB

Part No DLP3000FQB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEVICE 50LCCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Micromirror Device (DMD) 50-LCCC
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 50-CLCC
Case / Package 50-LCCC
Family Name DLP3000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DLP3000FQB-ND, 296-30917, -DLP3000FQBDH-NDR, -DLP3000FQBDH, -296-30917-ND
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868824-DLP3000FQB
Ultra Librarian 3D Model Ultra Librarian DLP3000FQB CAD Model

Description

The Texas Instruments DLP3000FQB Digital Micromirror Device (DMD) is a highly sophisticated spatial light modulator that serves as the core of DLP® projection systems. This advanced micro-opto-electromechanical system is designed to modulate light with incredible precision, making it an ideal choice for a wide range of applications including 3D scanning, spectroscopy, machine vision, and interactive displays.

Key Features

  • Resolution: The DLP3000FQB boasts a native resolution of 1280 x 800 pixels (WXGA), providing clear and detailed images for high-quality projection.
  • Fast Switching Speed: With micromirrors that can switch over thousands of times per second, this DMD allows for rapid image updates and smooth video playback.
  • High Brightness and Contrast: This device can achieve high brightness levels and a contrast ratio that ensures deep blacks and vibrant colors, enhancing the overall visual experience.
  • Compact Form Factor: The small footprint of the DLP3000FQB allows it to be integrated into portable and space-constrained applications, offering flexibility in design.
  • Reliability: Texas Instruments' DMDs are known for their durability and longevity, ensuring that the DLP3000FQB can handle continuous operation in demanding environments.

Applications

The versatility of the DLP3000FQB extends to numerous fields, making it a go-to component for innovators and developers. Some of the common applications include:

  • 3D Printing
  • Interactive Projection Systems
  • Medical Imaging
  • Augmented Reality Displays
  • Industrial Inspection Systems

Technical Specifications

Feature Specification Display Technology DLP® Resolution WXGA (1280 x 800) Micromirror Pitch 7.6 µm Array Size 0.3" diagonal Package 48-pin FQB

Overall, the Texas Instruments DLP3000FQB is a powerful component that provides designers with a reliable and versatile tool for creating advanced projection and imaging solutions.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess