EN
  • EN
  • DE

DIX9211PTR

Part No DIX9211PTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Function Audio Transceiver
Applications Consumer Audio, Musical Instruments
Number of Channels 2
Interface I2C, I2S, SPI
Voltage - Supply 2.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 7kHz ~ 216kHz
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number DIX9211
Other Names -296-27870-1,296-27870-1,2156-DIX9211PTR,296-27870-2,-DIX9211PTRR,296-27870-6,TEXTISDIX9211PTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272356-DIX9211PTR
Ultra Librarian 3D Model Ultra Librarian DIX9211PTR CAD Model

Description

The DIX9211PTR from Texas Instruments is a cutting-edge digital audio interface receiver that provides seamless integration for audio systems. Designed to offer high fidelity and reliability, this component is an essential building block for audio equipment manufacturers and enthusiasts alike.

Key Features

  • High-Performance Audio: The DIX9211PTR is capable of receiving a wide range of audio sample rates, ensuring compatibility with various digital audio formats.
  • Integrated Channel Status Buffer: This feature simplifies channel status handling, making it easier to manage audio data and metadata.
  • Low-Jitter Recovered Clock: The device includes a low-jitter clock recovery mechanism, which is crucial for maintaining the integrity of the audio signal.
  • Flexible I/O: It offers a variety of input options, including I²S, DSD, and direct stream digital interfaces, catering to different audio processing needs.

Applications

The DIX9211PTR is ideal for a range of audio applications, including:

  • Professional Audio Equipment
  • AV Receivers
  • Soundbars and Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems

Technical Specifications

Parameter Value Supply Voltage 3.3V Operating Temperature -40°C to +85°C Package / Case 48-TQFP Data Interface I²S, DSD, SPDIF

Quality and Reliability

As with all Texas Instruments products, the DIX9211PTR is manufactured to the highest quality standards, ensuring both robustness and longevity for your audio solutions. The device is available in a 48-TQFP package, providing a compact solution that can be easily integrated into a wide variety of audio systems.

With its advanced features and reliable performance, the DIX9211PTR by Texas Instruments represents a premier choice for those seeking to enhance their audio devices with superior sound quality and functionality.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4344 $51.5160
36+ $2.8180 $101.4480
55+ $2.7299 $150.1445
76+ $2.6419 $200.7844
98+ $2.5538 $250.2724
132+ $2.2896 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess