EN
  • EN
  • DE

DDC264CKZAWR

Part No DDC264CKZAWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 6.25KSPS 100NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 6k
Number of Inputs 64
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 32
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features Simultaneous Sampling
Temperature Range - Operating 0°C to 70°C
Case / Package 100-NFBGA (9x9)
Win Source Part Number 1032744-DDC264CKZAWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDC264CKZAWR CAD Model

Description

Product Overview: Texas Instruments DDC264CKZAWR

The Texas Instruments DDC264CKZAWR is a state-of-the-art, high-performance analog-to-digital converter (ADC) specifically designed for direct digitization of low-level signals in scientific and industrial imaging applications. This innovative ADC features 20-bit resolution, providing extremely fine detail in captured images, which is crucial for applications such as medical imaging, scientific research, and high-precision instrumentation.

At its core, the DDC264CKZAWR boasts an impressive dual-channel architecture, allowing for simultaneous acquisition of signals from two independent sources. Each channel is equipped with a fully-differential, low-noise preamplifier and a correlated double sampler (CDS), which work together to minimize noise and improve the signal-to-noise ratio (SNR), ensuring that even the most subtle signal variations are captured with high fidelity.

One of the standout features of the DDC264CKZAWR is its high level of integration. The device includes an internal reference and a temperature sensor, simplifying system design by reducing the need for external components. This not only saves space on the PCB but also helps to reduce system cost and complexity. The ADC operates over a wide supply voltage range, making it versatile for various applications and ensuring compatibility with different system designs.

The DDC264CKZAWR also supports a flexible digital interface, which can be configured for either serial or parallel output, allowing for easy integration with a wide range of digital processors and FPGAs. This versatility ensures that the ADC can be used in a variety of imaging systems without the need for significant redesign.

Designed with low power consumption in mind, the DDC264CKZAWR is an ideal choice for portable and battery-operated devices where power efficiency is paramount. Its small footprint, in a 64-pin NFBGA package, further enhances its appeal for compact system designs.

In summary, the Texas Instruments DDC264CKZAWR ADC is a robust, high-resolution data acquisition component that offers exceptional performance for imaging applications demanding the highest levels of accuracy and detail. Its dual-channel design, integrated features, and flexible interface options make it a versatile and efficient choice for engineers and designers looking to push the boundaries of imaging technology.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess