EN
  • EN
  • DE

SAYFP710MCA0F00R05

Part No SAYFP710MCA0F00R05
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973051-SAYFP710MCA0F00R05
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYFP710MCA0F00R05 CAD Model

Description

The SAYFP710MCA0F00R05 is a high-frequency SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics. This filter is designed for RF applications requiring precise filtering and low insertion loss. It's primarily used in wireless communication systems to selectively pass desired signals while rejecting unwanted signals and noise.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations to filter RF signals in various frequency bands (e.g., LTE, 5G).
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and devices to improve signal quality and reduce interference.
  • Bluetooth Devices: Implemented in Bluetooth modules and devices to filter signals and enhance communication reliability.
  • GPS Receivers: Used in GPS devices to filter signals from GPS satellites, improving accuracy and sensitivity.
  • ISM Band Applications: Utilized in industrial, scientific, and medical (ISM) band devices for filtering RF signals.

Features:

  • SAW Technology: Utilizes Surface Acoustic Wave technology for precise filtering characteristics.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, improving overall system performance.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband, reducing interference.
  • Small Size: Available in a compact surface-mount package, minimizing board space requirements.
  • High Reliability: Designed for long-term reliability in demanding RF environments.
  • Specific Frequency Range: Optimized for a specific frequency range to meet the needs of various wireless applications.

Benefits:

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Increased System Performance: Minimizes signal loss and maximizes signal strength, improving overall system performance.
  • Reduced Interference: Prevents unwanted signals from interfering with desired signals, enhancing communication reliability.
  • Compact Design: Enables smaller and more compact wireless devices.
  • Enhanced Reliability: Ensures reliable performance in demanding RF environments.
  • Optimized Filtering: Provides precise filtering characteristics tailored to specific frequency bands.

Additional Details:

The SAYFP710MCA0F00R05 is designed for surface mount assembly and is available in a standard EIA package size. Its performance characteristics include a specific center frequency, bandwidth, insertion loss, and attenuation. It's crucial to consult the datasheet for detailed electrical specifications and recommended operating conditions. The filter's robust design and high reliability make it suitable for use in a wide range of wireless communication applications where precise filtering is critical. The product conforms to RoHS compliance, ensuring environmentally friendly manufacturing processes. Proper impedance matching is important to maintain optimal performance of the filter. It's also resistant to electrostatic discharge (ESD).

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,538 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess