EN
  • EN
  • DE

DCP021515U

Part No DCP021515U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 15V 133MA 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 13.5V
Voltage - Input (Max) 16.5V
Voltage - Output 1 15V
Current - Output (Max) 133mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Mounting Style SMD/SMT
Package 12-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Power (Watts) - Max 180mW
Win Source Part Number 142146-DCP021515U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP021515U CAD Model

Description

DCP021515U Isolated DC-DC Converter

With the DCP021515U, enjoy an isolated DC-DC converter that delivers a balance of power and isolation. Providing 1.5W output and 1500V isolation, it stands out in its class for robust performance in various demanding environments.

Features and Benefits

  • Delivers up to 1.5W of power suitable for moderate power applications.
  • Ensures 1500V isolation safeguarding sensitive components.
  • Compact SIP packaging for ease of integration in tight spaces.
  • Tolerates wide thermal conditions, leveraging usability over diverse applications.

Applications

  • Precision measurement devices
  • Embedded processing
  • Harsh environment electronics
  • Transport and locomotive systems

The DCP021515U is engineered to meet the needs of rigorous isolated power designs, ensuring stability and efficiency.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8490 $61.6980
4+ $25.3120 $101.2480
7+ $24.5210 $171.6470
9+ $23.7300 $213.5700
11+ $22.9390 $252.3290
15+ $20.5660 $308.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 971 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess