EN
  • EN
  • DE

DCP021212DU/1K

Part No DCP021212DU/1K
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER +/-12V 2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 10.8V
Voltage - Input (Maximum) 13.2V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 83mA, 83mA
Power (W) 2W
Voltage - Isolation 1kV
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Style SMD
Manufacturer Package 28-SOIC, 12 Leads
Parts Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Supplier Device Package 12-SOP
Family Part Number DCP021212
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 06688-DCP021212DU/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP021212DU/1K CAD Model

Description

DCP021212DU/1K Isolated DC-DC Converter

The DCP021212DU/1K is a high-performance isolated DC-DC converter from Texas Instruments, designed to provide reliable power supply solutions across various applications. Known for its efficiency, this component offers a power output of 1W with input to output isolation of 1.5kV.

Features and Benefits

  • 1W output power capability, suitable for low power applications.
  • 1500VDC isolation ensures excellent protection in critical systems.
  • Wide operating temperature range ensures reliability in harsh conditions.
  • Compact SIP package allows easy integration into circuit designs.

Applications

  • Industrial control systems
  • Telecommunications equipment
  • Battery-powered devices
  • Medical instrumentation

This converter serves as a versatile choice for applications requiring isolated power conversion, ensuring reliability and efficiency across industries.

You May Also Be Interested in

Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3275 $57.9825
7+ $15.8584 $111.0088
10+ $15.3629 $153.6290
14+ $14.8673 $208.1422
18+ $14.3717 $258.6906
24+ $12.8850 $309.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess