EN
  • EN
  • DE

DA9063-EVAL6

Part No DA9063-EVAL6
Manufacturer Renesas Electronics America
Catalog Embedded Processors and Controllers
Description DA9063 Socketed Evaluation Daughter board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1127440-DA9063-EVAL6
Categories Embedded Processors and Controllers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DA9063-EVAL6 CAD Model

Description

The DA9063-EVAL6 is an evaluation board designed by Renesas Electronics America for the DA9063, a highly integrated power management IC (PMIC). This evaluation board allows engineers and developers to test, evaluate, and prototype applications using the DA9063 PMIC. It provides a convenient platform for exploring the features and capabilities of the PMIC before integrating it into a final product design.

Applications:

  • Evaluation of DA9063 PMIC: Designed specifically for evaluating the performance and features of the Renesas DA9063 power management IC.
  • Prototyping Power Management Solutions: Used for prototyping and testing power management solutions in various applications.
  • Developing Embedded Systems: Aids in the development of embedded systems requiring efficient power management.
  • Educational Purposes: Utilized in educational settings to teach power management concepts and IC evaluation techniques.
  • Demonstration Platform: Serves as a demonstration platform for showcasing the capabilities of the DA9063 PMIC to potential customers.

Features:

  • DA9063 PMIC Integration: The evaluation board features a DA9063 power management IC.
  • Multiple Test Points: Provides numerous test points for measuring voltage, current, and other key parameters.
  • User-Friendly Interface: Designed with a user-friendly interface for easy configuration and control.
  • On-Board Components: Includes necessary components such as resistors, capacitors, and inductors for proper PMIC operation.
  • Connectivity Options: Offers various connectivity options for interfacing with external devices and equipment.
  • Software Support: Often includes software tools and libraries for configuration, monitoring, and control.

Benefits:

  • Simplified Evaluation: Simplifies the evaluation process of the DA9063 PMIC, saving time and effort.
  • Accelerated Development: Accelerates the development of power management solutions by providing a ready-to-use platform.
  • Improved Design Confidence: Increases design confidence by allowing thorough testing and validation of the PMIC's performance.
  • Reduced Development Costs: Reduces development costs by minimizing the need for custom hardware development during the evaluation phase.
  • Enhanced Learning Experience: Provides a hands-on learning experience for engineers and students interested in power management.

Additional Details:

The DA9063-EVAL6 typically includes a schematic diagram and a user manual. The evaluation board usually requires an external power supply for operation. The included software may allow for programming the DA9063’s registers and monitoring its performance in real-time. Refer to the Renesas documentation for detailed information on the DA9063 PMIC and the evaluation board.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess