EN
  • EN
  • DE

PTH04T230WAS

Part No PTH04T230WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6-A, 2.2-V to 5.5-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH04T230W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 0.69 ~ 3.6 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 10-SMD Module
Size 0.74" L x 0.62" W x 0.36" H (18.9mm x 15.8mm x 9.1mm)
Win Source Part Number 1240578-PTH04T230WAS
Manufacturer Homepage www.ti.com
Family Name PTH04T230W
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTH04T230WAS CAD Model

Description

The PTH04T230WAS is a state-of-the-art power module from Texas Instruments, renowned for its compact design and high-performance capabilities. This advanced power solution is a member of the PTH series, which is known for its non-isolated power modules designed to provide efficient power conversion in a wide array of applications.

Key Features

  • Input Voltage Range: The PTH04T230WAS operates with an input voltage range of 2.95V to 3.65V, making it suitable for a variety of low-voltage applications.
  • Output Voltage Range: This power module offers an adjustable output voltage range from 0.7V to 2.0V, allowing for flexibility in power regulation for different circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, the PTH04T230WAS ensures minimal power loss and is ideal for energy-sensitive designs.
  • Output Current: It is capable of delivering up to 30A of output current, providing sufficient power for demanding applications.
  • Thermal Management: The module features an integrated heat sink and excellent thermal performance, ensuring reliable operation even under high load conditions.

Applications

The versatility of the PTH04T230WAS makes it an ideal choice for various applications, including but not limited to:

  • Telecommunications equipment
  • Computing and storage systems
  • Networking infrastructure
  • Industrial equipment

Advanced Technologies

Equipped with advanced technologies, the PTH04T230WAS module features Auto-Track™ sequencing which simplifies system voltage sequencing requirements. Additionally, the module incorporates Pre-Bias Startup capability, ensuring proper startup even with an existing pre-load voltage.

Reliability and Safety

Reliability is paramount in power modules, and the PTH04T230WAS does not disappoint. It includes over-current and over-temperature protection features that safeguard the module and the system it powers. Moreover, the power module is RoHS compliant, adhering to environmental standards and ensuring safety for both users and the environment.

Package and Support

The PTH04T230WAS comes in a thermally enhanced, surface-mount package that is easy to integrate into a variety of PCB designs. Texas Instruments also provides extensive technical support, including datasheets, design resources, and customer service to assist with integration and troubleshooting.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess