EN
  • EN
  • DE

HES100ZE-ANT7

Part No HES100ZE-ANT7
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 3.3V 150W / Module DC-DC 48VIN 1-OUT 3.3V 30A 100W 9-Pin Half-Brick
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series HES
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 72V
Voltage - Output 1 3.3V
Current - Output (Maximum) 30A
Power (Watts) 150W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 83%
Mounting Style Through Hole
Package 9-DIP Module
Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Win Source Part Number 775976-HES100ZE-ANT7
Popularity Medium
Supply and Demand Status Limited
Family Name HES100ZE-A
Introduction Date April 28, 2014
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HES100ZE-ANT7 CAD Model

Description

The Bel Power Solutions HES100ZE-ANT7 is a 150W Isolated Module.

  • Module Package: 9-DIP
  • Voltage Isolation: 1.5kV (1500V)
  • Efficiency: 83%
  • Features: Remote On/Off, Over Current Protection (OCP), Over Temperature Protection (OTP), Over Voltage Protection (OVP), Short Circuit Protection (SCP), Under Voltage Lockout (UVLO)
  • Applications: ITE (Commercial)
  • Voltage Input Range: 36V to 72V
  • Status: Obsolete (EOL)
  • Alternative Parts: JW150F81, JW150F61, JW150F6
  • Dimensions: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess