EN
  • EN
  • DE

DAC7553IRGTRG4

Part No DAC7553IRGTRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.35, ±0.08
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Mounting Type Surface Mount
Base Product Number DAC7553
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583842-DAC7553IRGTRG4
Ultra Librarian 3D Model Ultra Librarian DAC7553IRGTRG4 CAD Model

Description

Texas Instruments DAC7553IRGTRG4 Digital-to-Analog Converter

The DAC7553IRGTRG4 is a high-performance, dual-channel, 12-bit, voltage-output digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, telecommunications, and consumer electronics applications. This precision DAC features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it highly adaptable for various system designs.

Each of the two DAC channels in the DAC7553IRGTRG4 can be individually programmed with a 12-bit word, providing fine control over the analog output. The device operates from a single 2.7V to 5.5V power supply, which allows it to be used in both 3V and 5V systems. The low power consumption of the DAC7553IRGTRG4 makes it an ideal choice for battery-operated and power-sensitive applications.

The DAC7553IRGTRG4 offers a settling time of just 10 microseconds, ensuring quick and accurate updates to the analog output. Furthermore, the device includes a power-down feature that reduces the current consumption to 200nA at 5V, further conserving power when the DAC is not in active use.

For design flexibility, the output of the DAC7553IRGTRG4 is buffered with a rail-to-rail output amplifier. This feature allows the output to swing from 0V to the supply voltage, providing the full dynamic range needed for various applications. Additionally, the internal precision reference maintains the stability and accuracy of the output voltage over temperature and supply variations.

The DAC7553IRGTRG4 is available in a compact 16-pin VQFN package, which is ideal for space-constrained applications. The device is specified for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

With its combination of high precision, low power consumption, and flexible interfacing options, the DAC7553IRGTRG4 from Texas Instruments is a versatile solution for designers looking to enhance the performance of their digital systems with accurate analog control.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess