EN
  • EN
  • DE

ADS124S06IRHBT

Part No ADS124S06IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 4k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -50°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS124S06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356984-ADS124S06IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS124S06IRHBT CAD Model

Description

Introducing the ADS124S06IRHBT Precision ADC

The ADS124S06IRHBT is a state-of-the-art precision Analog-to-Digital Converter (ADC) from Texas Instruments, designed to meet the rigorous demands of sensor measurement in industrial, medical, and scientific applications. This 24-bit integrated circuit with a built-in programmable gain amplifier (PGA) offers exceptional accuracy and low noise performance, making it ideal for high-precision data acquisition systems.

Key Features:

  • High Precision: The ADS124S06IRHBT boasts a 24-bit delta-sigma ADC with a PGA, offering selectable gains from 1 to 128. This ensures high-resolution measurements even with small signal inputs, making it perfect for applications requiring precise data analysis.
  • Multiple Channels: Equipped with 6 differential or 11 single-ended inputs, this ADC can handle multiple sensor types, including thermocouples, RTDs, and pressure sensors, allowing for versatile use across various measurement systems.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, burnout currents, voltage reference, and a sensor detection feature. These integrated tools simplify design and reduce the need for external components.
  • Low Power Consumption: With a focus on efficiency, the ADS124S06IRHBT operates with a low current consumption, making it suitable for battery-powered and remote sensing applications.
  • Flexible Interface: Communication with microcontrollers is made easy through the SPI-compatible serial interface, which supports data rates up to 2,000 samples per second (SPS).

Applications:

The ADS124S06IRHBT is a versatile component that can be used in a wide range of applications, such as:

  • Industrial process control and automation
  • Precision temperature measurement with thermocouples or RTDs
  • Medical equipment like blood analysis and patient monitoring systems
  • Scientific instrumentation requiring precise data collection

Package and Quality:

Offered in a compact VQFN-32 package, the ADS124S06IRHBT is designed to fit into space-constrained applications while providing the robustness required for industrial environments. Texas Instruments' commitment to quality ensures that this ADC delivers consistent performance and reliability for critical applications.

With its combination of precision, integrated features, and versatile application range, the ADS124S06IRHBT from Texas Instruments stands as a superior choice for engineers and designers looking to enhance the accuracy and efficiency of their sensor measurement systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5253 $52.6265
12+ $8.6362 $103.6344
18+ $8.3663 $150.5934
25+ $8.0964 $202.4100
32+ $7.8265 $250.4480
43+ $7.0169 $301.7267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess