EN
  • EN
  • DE

DAC703CH

Part No DAC703CH
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 16-BIT Vout Bipolar D/a 24-DI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 16
Number of Pins 24
Packaging Bulk
Resolution 2 B
RoHS Non-Compliant
Settling Time 8 µs
Win Source Part Number 1030413-DAC703CH
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC703CH CAD Model

Description

The DAC703CH from Texas Instruments is a high-performance, precision digital-to-analog converter (DAC) that is designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics applications. This advanced DAC offers a combination of features that make it ideal for applications requiring accurate digital-to-analog conversion, such as process control systems, digital calibration, and automated testing equipment.

Key Features and Benefits

  • High Resolution: The DAC703CH is a 16-bit converter, providing high-resolution analog outputs that allow for precise control and measurement in your applications.
  • Monolithic Design: This DAC features a monolithic design, which ensures high reliability and stability over time and temperature variations.
  • Bipolar Output: The device is capable of providing both positive and negative voltage outputs, facilitating its use in a wide range of applications that require a bipolar signal.
  • Settling Time: With a fast settling time, the DAC703CH is suitable for applications that require quick response times and high-speed data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for portable and battery-powered devices, where power conservation is crucial.
  • Voltage Output: The DAC703CH provides a stable and accurate voltage output, which is essential for maintaining signal integrity in critical applications.
  • Digital Interface: The device features a simple digital interface that is easy to connect to microcontrollers or digital signal processors, making system integration straightforward.

Applications

The versatility of the DAC703CH allows it to be used in a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics
  • Precision Instrumentation

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The DAC703CH is backed by TI's rigorous testing and quality assurance processes, ensuring that you receive a product that performs to the highest standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the DAC703CH into their projects.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess